EN
  • EN
  • DE
  • IT

SN74AVC6T622RGYR

Part No SN74AVC6T622RGYR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description AUDIO CODEC AC 97 VOLTAGE-TRANSLATION TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Audio, AC '97
Resolution (Bits) 6 b
Sigma Delta No
Operating Supply Voltage 1.2 V ~ 3.6 V
Voltage - Supply, Digital 1.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 1254131-SN74AVC6T622RGYR
Manufacturer Homepage www.ti.com
Family Name SN74AVC6T622
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVC6T622RGYR CAD Model

Description

Product Overview: SN74AVC6T622RGYR by Texas Instruments

The SN74AVC6T622RGYR is a high-performance, dual-supply bus transceiver integrated circuit from Texas Instruments, designed with the modern electronic engineer's needs in mind. This advanced component is part of the AVC family, which is known for its low-voltage operation and high-speed data transfer capabilities. The SN74AVC6T622RGYR is crafted to provide a reliable interface between two buses of different voltage domains, making it an ideal choice for multi-voltage systems.

Key Features

  • Dual-Supply Operation: The device operates at 0.8-V to 2.7-V on the A side and 1.4-V to 3.6-V on the B side, allowing for seamless communication between different voltage levels within a system.
  • High-Speed Data Transfer: With its capability to support data rates up to 380 Mbps, the SN74AVC6T622RGYR is well-suited for high-speed data applications that require quick and efficient data transfer.
  • ESD Protection: The device features robust electrostatic discharge (ESD) protection, ensuring durability and reliability in harsh electrical environments.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver has a reduced power consumption profile, making it suitable for battery-powered and energy-sensitive applications.
  • Compact Packaging: Housed in a compact VQFN (RGY) package, the SN74AVC6T622RGYR saves valuable board space without sacrificing performance.

Applications

The SN74AVC6T622RGYR is versatile and can be employed in a variety of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Notebook and Desktop Computers
  • Data Communication Systems
  • Networking Equipment

With its dual-supply voltage capability, the SN74AVC6T622RGYR facilitates seamless data transfer between core logic running at lower voltages and I/O interfaces operating at higher voltages. This makes it an essential component for designers looking to create systems that are not only powerful but also efficient and scalable.

Texas Instruments' commitment to quality ensures that the SN74AVC6T622RGYR meets the highest industry standards, providing engineers with a reliable and high-performing solution for their design challenges.

You May Also Be Interested in

Renesas Electronics America
Ultra Low Power Stereo CODEC
Need more? Email Us
Maxim Integrated
IC CODEC AUDIO I2S ULP WLP
Lowest to $116.2377
ams
Lowest to $3.6144
ams
Lowest to $3.6609
Renesas Electronics America
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP
Lowest to $14.6242
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER SDTV 32LFCSP
Lowest to $13.6170
Renesas Electronics America
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP T/R
Lowest to $5.2552
STMicroelectronics
IC CODEC/FILTER SERIAL 16-SOIC / SERIAL INTERFACE CODEC/FILTER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8704 $56.1120
75+ $1.5347 $115.1025
115+ $1.4867 $170.9705
160+ $1.4388 $230.2080
205+ $1.3908 $285.1140
270+ $1.2469 $336.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess