EN
  • EN
  • DE

MAX98091EWN+T

Part No MAX98091EWN+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC AUDIO I2S ULP WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Audio
Data Interface I2C
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage 1.65 V to 2 V
Digital Supply Voltage 1.08 V to 1.98 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-WLP (3.22x2.68)
Win Source Part Number 1071917-MAX98091EWN+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX98091EWN+T CAD Model

Description

Maxim Integrated MAX98091EWN+T Audio Codec

The Maxim Integrated MAX98091EWN+T is a highly integrated, low-power audio codec designed to provide a comprehensive audio solution for portable devices. This advanced codec features a flexible digital audio interface, a high-fidelity audio DAC, an efficient Class D speaker amplifier, and a low-noise microphone amplifier, making it an ideal choice for a wide range of applications such as smartphones, tablets, portable gaming devices, and more.

Key Features

  • High-Quality Audio Performance: The MAX98091EWN+T delivers exceptional sound quality with its 24-bit high-fidelity audio DAC, ensuring crystal-clear playback for an immersive audio experience.
  • Integrated Class D Speaker Amplifier: With its built-in Class D amplifier, this codec can drive speakers directly, providing powerful audio output while maintaining energy efficiency.
  • Low-Noise Microphone Inputs: The codec includes low-noise microphone bias and preamplifier circuits, which are essential for capturing high-quality audio recordings without unwanted background noise.
  • Flexible Digital Audio Interface: It supports multiple audio data interfaces including I2S, left-justified, and TDM, offering versatility in connecting to various digital audio sources.
  • Programmable DSP: The integrated digital signal processor (DSP) allows for customization of audio processing functions, such as equalization and dynamic range control, to tailor the audio output to specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX98091EWN+T minimizes battery drain, making it suitable for battery-powered devices.

Applications

The codec's compact WLP package and comprehensive feature set make it an excellent choice for a variety of applications that require high-quality audio playback and recording capabilities, including:

  • Mobile Phones and Smartphones
  • Tablets and Portable Computing Devices
  • Portable Media Players
  • Handheld Gaming Systems
  • Bluetooth Headsets and Audio Accessories

The MAX98091EWN+T from Maxim Integrated offers a perfect blend of performance, integration, and efficiency, making it a standout solution for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4365 $200.8730
3+ $97.0881 $291.2643
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess