EN
  • EN
  • DE

SN74AVC6T622ZXYR

Part No SN74AVC6T622ZXYR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description AUDIO CODEC AC 97 VOLTAGE-TRANSLATION TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Audio, AC '97
Resolution (Bits) 6 b
Sigma Delta No
Operating Supply Voltage 1.2 V ~ 3.6 V
Voltage - Supply, Digital 1.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-UFBGA
Manufacturer Package 20-BGA Microstar Junior (2.5x3.0)
Win Source Part Number 1254132-SN74AVC6T622ZXYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVC6T622ZXYR CAD Model

Description

The SN74AVC6T622ZXYR, from Texas Instruments, is a high-performance, dual-supply, 6-bit universal bus transceiver that operates on a very low voltage range while providing a high level of signal integrity. This component is designed for asynchronous communication between data buses, making it an ideal choice for applications that require the transfer of data or signals across different voltage domains.

Key Features

  • Voltage Range: The device supports a wide range of operating voltages, typically from 0.65 V to 3.6 V on the A side and 1.2 V to 3.6 V on the B side, allowing for flexible integration with various low-voltage logic devices.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, the SN74AVC6T622ZXYR ensures efficient communication between circuits, making it suitable for high-performance computing and networking applications.
  • Low Power Consumption: Designed with power-saving in mind, this transceiver features a low quiescent current, which reduces power consumption and extends battery life in portable applications.
  • Bus-Hold Function: The device includes a bus-hold feature that prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • ESD Protection: It comes with robust electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity in industrial environments.

Applications

  • Mobile Phones
  • PDAs and Handheld Devices
  • Notebook and Desktop Computers
  • Networking Equipment
  • Data Communication Systems

The SN74AVC6T622ZXYR is available in a compact X2SON package, which is highly space-efficient and suitable for space-constrained applications. Its operational flexibility, combined with the reliability and innovation of Texas Instruments, makes it an excellent choice for designers looking to optimize their systems for speed, power efficiency, and interconnect robustness.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official datasheet and product support documentation available from Texas Instruments.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4828 $50.6940
255+ $0.3962 $101.0310
395+ $0.3838 $151.6010
540+ $0.3714 $200.5560
700+ $0.3591 $251.3700
935+ $0.3219 $300.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess