EN
  • EN
  • DE

SN74AVCH4T245D

Part No SN74AVCH4T245D
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 16SOIC  /  Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVCH
Package Tube
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AVCH4T245
Other Names SN74AVCH4T245DG4,SN74AVCH4T245DE4,SN74AVCH4T245DG4,TEXTISSN74AVCH4T245D,SN74AVCH4T245DE4,2156-SN74AVCH4T245D
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259699-SN74AVCH4T245D
Ultra Librarian 3D Model Ultra Librarian SN74AVCH4T245D CAD Model

Description

SN74AVCH4T245D - 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs

The SN74AVCH4T245D from Texas Instruments is a state-of-the-art, 4-bit, dual-supply bus transceiver designed to address the need for transferring data between different voltage domains. This integrated circuit (IC) is part of the Texas Instruments' AVC (Advanced Very-Low-Voltage CMOS) family, which is known for its low-power consumption and high-speed operation.

Key Features:

  • Voltage Level Translation: The device is capable of translating signals between two different voltage levels, allowing for seamless communication between circuits operating at different voltages. This feature is essential for mixed-voltage systems and is particularly useful in multi-voltage designs.
  • Dual-Supply Operation: It operates with a dual supply voltage range of 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it versatile for interfacing with both low-voltage and higher-voltage logic levels.
  • High-Speed Data Transfer: The SN74AVCH4T245D provides high-speed data transfer with a maximum data rate determined by the operating voltage, ensuring efficient communication between devices.
  • Direction Control: The direction of data flow is controlled by the DIR input, while the OE input enables or disables the outputs, providing additional flexibility and control over the data transmission process.
  • Low Power Consumption: As part of the AVC family, this device exhibits low power dissipation, which is crucial for battery-operated and power-sensitive applications.
  • 3-State Outputs: The 3-state outputs ensure that the IC can be connected to a data bus without affecting the bus when the outputs are disabled.
  • Robust Protection: The device includes robust ESD protection, which safeguards it against electrostatic discharge events, enhancing the reliability and longevity of the product.

Applications:

The SN74AVCH4T245D is suitable for a wide range of applications, including but not limited to:

  • Multivoltage digital systems
  • Data bus communication
  • Signal gating
  • Level translation for interfacing different logic families
  • Portable and battery-powered electronics

With its advanced features and versatile functionality, the SN74AVCH4T245D is an excellent choice for designers looking to create reliable, high-performance multi-voltage digital interfaces.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
PROTOTYPE
Lowest to $1.4553
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6189 $56.6615
80+ $1.3284 $106.2720
120+ $1.2869 $154.4280
165+ $1.2454 $205.4910
210+ $1.2038 $252.7980
280+ $1.0793 $302.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess