EN
  • EN
  • DE

SN74AVCH4T245DT

Part No SN74AVCH4T245DT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR 4BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1099645-SN74AVCH4T245DT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AVCH4T245DT CAD Model

Description

Product Overview: SN74AVCH4T245DT from Texas Instruments

The SN74AVCH4T245DT is a state-of-the-art, 4-bit dual-supply bus transceiver from Texas Instruments (TI), a global leader in semiconductor design and manufacturing. This transceiver is designed with the purpose of ensuring seamless data communication between two buses of different voltage domains. It is a part of the advanced voltage-level translation family that allows for high-speed, bidirectional communication between systems operating at different voltage levels.

Key Features

  • Voltage-Level Translation: This device supports two voltage rails (1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side) which allows for translation between lower and higher voltage logic levels.
  • High-Speed Data Transfer: With its capability to support signaling rates up to 380 Mbps, the SN74AVCH4T245DT is ideal for high-speed data transfer applications.
  • Low Power Consumption: The device has been optimized for low power consumption, making it suitable for battery-powered and power-sensitive applications.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection which ensures device reliability and longevity in demanding environments.
  • Wide Operating Temperature: The transceiver can operate over a wide temperature range, making it versatile for various industrial applications.

Applications

The SN74AVCH4T245DT is highly versatile and can be used in a variety of applications, including but not limited to:

  • Multivoltage systems
  • Data bus communication
  • Signal gating
  • Level translation for interfacing microprocessors or microcontrollers with different voltage levels

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AVCH4T245DT is no exception. This product is manufactured to the highest standards and is rigorously tested to ensure performance and durability in a wide range of conditions.

In conclusion, the SN74AVCH4T245DT from Texas Instruments is an excellent choice for designers looking for a reliable, high-speed bus transceiver capable of voltage-level translation between different logic levels. Its low power consumption and ESD protection features make it a robust solution for today's mixed-voltage digital systems.

You May Also Be Interested in

Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.0608
Maxim Integrated
IC LEVEL TRANSLATOR 14-TDFN
Lowest to $2.3539
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC LEVEL TRANS LL 6-UDFN
Lowest to $5.4401
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Lowest to $5.3296
Maxim Integrated
IC XLATR LEVEL BIDIR 8CH 20TSSOP
Lowest to $6.7233
Maxim Integrated
IC LVL XLTR LV 230KBPS 14TSSOP
Lowest to $3.1282
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20UCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2378 $55.7010
100+ $1.0157 $101.5700
155+ $0.9839 $152.5045
215+ $0.9522 $204.7230
275+ $0.9205 $253.1375
365+ $0.8252 $301.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,127 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess