SN74AXC1T45DEAR - Texas Instruments Single-Bit Dual-Supply Bus Transceiver
The SN74AXC1T45DEAR from Texas Instruments is a state-of-the-art, single-bit, dual-supply bus transceiver that offers a flexible voltage translation solution for multi-voltage system communication. This device is designed to provide seamless data transfer between two different voltage nodes, ranging from 0.65 V to 3.6 V, allowing for the interfacing of devices operating at different voltage levels within the same system.
With its ultra-low power consumption and high-speed operation, the SN74AXC1T45DEAR is an ideal choice for battery-operated and power-sensitive applications. The device supports bidirectional voltage translation without the need for a direction control pin, simplifying the design and reducing the overall component count in your circuit.
Key Features:
- Voltage Level Translation: Bidirectional translation between any of the 0.65 V to 3.6 V voltage nodes.
- Power-Supply Range: V<sub>CCA can operate at 0.65 V to 3.6 V, and V<sub>CCB can operate at 0.65 V to 3.6 V, independent of each other and V<sub>CCI.
- Low Power Consumption: This device features low power consumption, making it suitable for battery-powered applications.
- High-Speed Operation: Capable of high-speed operation, this transceiver can support fast data transfer rates for efficient communication.
- No Direction Control: The lack of a direction control pin simplifies the interface and reduces the complexity of the system design.
- Auto-Direction Sensing: The device automatically senses the direction of data flow without any additional input, which simplifies the application circuit.
- ESD Protection: The SN74AXC1T45DEAR is equipped with robust ESD protection to ensure device integrity during handling and operation.
- Small Package: Available in a small X2SON package, it is suitable for space-constrained applications.
The SN74AXC1T45DEAR is an excellent choice for applications requiring voltage level translation, such as interfacing between microcontrollers and peripherals with different voltage requirements. Its robust design and versatility make it a go-to component for engineers looking to create reliable and efficient electronic systems.