EN
  • EN
  • DE

SN74BCT2414N

Part No SN74BCT2414N
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC DECODER MEM DUAL 2-4 20-DIP  /  Memory Decoder IC 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74BCT
Logic Type Memory Decoder
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 75°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74BCT2414
Other Names SN74BCT2414NE4,2156-SN74BCT2414N,TEXTISSN74BCT2414N,SN74BCT2414NE4
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256251-SN74BCT2414N
Ultra Librarian 3D Model Ultra Librarian SN74BCT2414N CAD Model

Description

The SN74BCT2414N is a high-performance, octal buffer and line driver designed specifically to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by Texas Instruments, this integrated circuit is part of their SNx4BCT family, which is renowned for its robustness and reliability in a wide range of digital applications.

Key Features

  • Logic Type: Octal Buffers/Drivers with 3-State Outputs
  • Package / Case: PDIP-20
  • Logic Family: BCT
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -64mA to 64mA
  • Propagation Delay Time: 3.4ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Technology: BiCMOS

Product Description

The SN74BCT2414N is engineered for high-capacity, high-speed data transmission systems. Its BiCMOS technology ensures minimal power consumption while providing high-speed operation. This device features eight buffers and line drivers with 3-state outputs that can be independently controlled. This makes it an excellent choice for bus-oriented applications where multiple data sources may need to share a common data line.

With a wide operating voltage range of 4.5V to 5.5V and the ability to drive up to 64mA of output current, the SN74BCT2414N can handle a broad spectrum of digital applications. Its propagation delay time of 3.4ns at 5V is ideal for fast systems, ensuring that signal integrity is maintained throughout the device's operation.

Additionally, the robust temperature range of -40°C to 85°C guarantees that the device will function reliably in various environmental conditions. The PDIP-20 package ensures ease of integration into a variety of circuit boards, making it a versatile choice for designers.

Whether you are designing memory address drivers, clock drivers, or bus transmitters and receivers, the SN74BCT2414N from Texas Instruments offers a balance of speed, power efficiency, and dependability, making it a go-to component for your digital solutions.

You May Also Be Interested in

UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess