EN
  • EN
  • DE

CD4021BQDRQ1

Part No CD4021BQDRQ1
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8STAGE 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 4000B
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354079-CD4021BQDRQ1
Ultra Librarian 3D Model Ultra Librarian CD4021BQDRQ1 CAD Model

Description

Product Overview: Texas Instruments CD4021BQDRQ1

The Texas Instruments CD4021BQDRQ1 is a robust, high-performance CMOS 8-stage static shift register that is designed to meet the rigorous demands of automotive and industrial applications. This integrated circuit is part of TI's expansive range of semiconductor solutions, which are engineered to deliver reliability and efficiency for a wide array of electronic systems.

Key Features

  • Shift Register Configuration: The CD4021BQDRQ1 features an 8-bit serial-in/parallel-out configuration, allowing for efficient data handling in control and logic systems.
  • High-Voltage Tolerance: With a voltage rating that accommodates a range from 3V to 18V, this device is versatile and suitable for various operating environments.
  • Automotive Qualified: As a Q1 automotive-qualified component, it meets the stringent quality and reliability standards required for use in vehicle electronics.
  • Wide Operating Temperature: The device is capable of operating over a broad temperature range, ensuring performance stability in extreme conditions.

Applications

The CD4021BQDRQ1 is ideal for a variety of applications where reliable data acquisition and processing are critical. It is commonly used in:

  • Automotive systems, such as engine control units, body electronics, and infotainment systems
  • Industrial automation, including robotics, process control, and monitoring systems
  • Data acquisition systems that require precise and stable operation

Quality and Support

Texas Instruments is committed to providing not only high-quality products but also comprehensive technical support. The CD4021BQDRQ1 is backed by extensive documentation, including datasheets, application notes, and design resources, to facilitate product integration and ensure a smooth development process for engineers.

In summary, the Texas Instruments CD4021BQDRQ1 is a highly dependable and versatile shift register that offers the performance and quality necessary for today's advanced automotive and industrial electronics. Its robust design and comprehensive support make it an excellent choice for designers looking to add reliable data handling capabilities to their systems.

You May Also Be Interested in

Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8885 $56.6550
65+ $1.5495 $100.7175
100+ $1.5011 $150.1100
140+ $1.4527 $203.3780
180+ $1.4043 $252.7740
240+ $1.2590 $302.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess