EN
  • EN
  • DE

SN74BCT2420FN

Part No SN74BCT2420FN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description NuBus ADDRESS/DATA TRANSCEIVERS AND REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254145-SN74BCT2420FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74BCT2420FN CAD Model

Description

SN74BCT2420FN: A High-Speed 16-Bit Buffer from Texas Instruments

The SN74BCT2420FN is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is a 16-bit buffer/driver with 3-state outputs, belonging to the BCT family of components that are optimized for high-speed operation while maintaining the low power consumption required by modern electronic applications.

The SN74BCT2420FN features two separate 8-bit sections with individual output-enable signals, allowing for greater flexibility in application. It is capable of driving heavily loaded outputs with up to 48 mA of current, ensuring reliable operation even in demanding situations. This makes it an ideal choice for interfacing with bus lines in a variety of digital systems.

Constructed with BiCMOS technology, the SN74BCT2420FN combines the speed of bipolar transistors with the low power consumption of CMOS technology. This results in a buffer that can operate at high speeds without compromising on energy efficiency, which is crucial for battery-operated devices and energy-sensitive applications.

The device comes in a 64-pin plastic leaded chip carrier (PLCC) package, designated by the 'FN' suffix in its product name. This package type is known for its compact footprint and durability, making it suitable for space-constrained applications while also providing excellent thermal performance.

Furthermore, the SN74BCT2420FN is characterized for operation from -40°C to 85°C, ensuring that it can perform reliably in a wide range of environmental conditions. This temperature range makes it suitable for industrial-grade applications that may be subject to harsh operating environments.

Key features of the SN74BCT2420FN include:

  • 16-bit high-speed buffer with 3-state outputs
  • Two independent 8-bit sections with separate output-enable signals
  • High drive capability (48 mA)
  • BiCMOS technology for high speed and low power consumption
  • Operating temperature range of -40°C to 85°C
  • 64-pin PLCC package for compact and durable integration

Whether it's for use in computers, data storage, networking, or telecommunication systems, the SN74BCT2420FN is designed to meet the rigorous demands of high-speed data transmission while maintaining data integrity. Texas Instruments' commitment to quality ensures that this buffer is a reliable component for any high-speed digital interface application.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess