EN
  • EN
  • DE

SN74ABT821ADBLE

Part No SN74ABT821ADBLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253182-SN74ABT821ADBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT821ADBLE CAD Model

Description

The SN74ABT821ADBLE from Texas Instruments is a high-performance, 10-bit bus interface flip-flop designed for use in a wide range of digital applications. This integrated circuit is part of the ABT family, offering a combination of high-speed and low-power consumption, making it ideal for interfacing with 10-bit buses in bidirectional, asynchronous communication systems.

Key Features

  • Logic Type: 10-bit bus interface flip-flop with 3-state outputs that allow for connection to a bus-oriented system.
  • Operating Voltage: The device operates at a nominal voltage of 5V, which is compatible with many standard logic levels and ensures a reliable performance.
  • Speed: Fast propagation delays and output transition times facilitate high-speed operation, which is critical for modern digital systems.
  • Output Type: 3-State outputs provide the ability to put the output into a high impedance state, thus allowing multiple devices to share a common bus line.
  • Package: The SN74ABT821ADBLE comes in a DBLE package, which is a surface-mount, 24-pin SSOP (Shrink Small Outline Package) that is suitable for compact PCB layouts.
  • Temperature Range: This device is designed to operate within an extended industrial temperature range, making it robust for various environmental conditions.

Applications

The SN74ABT821ADBLE is versatile and can be used in numerous applications that require high-speed and reliable data transfer. Its primary applications include:

  • Data communication and telecommunication systems
  • Computers and computer peripherals
  • High-speed data acquisition and processing
  • Industrial control systems
  • Test equipment and instrumentation

With its robust design and advanced features, the SN74ABT821ADBLE from Texas Instruments stands out as a reliable choice for designers looking to implement a high-speed bus interface with flip-flop logic. Its compatibility with 5V systems and the ability to maintain signal integrity across a wide temperature range ensure that it can meet the demanding requirements of a variety of applications.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess