EN
  • EN
  • DE

SN74BCT573NSRG4

Part No SN74BCT573NSRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 20SO  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6.1ns
Current - Output High, Low 15mA, 64mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257328-SN74BCT573NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT573NSRG4 CAD Model

Description

Product Overview: SN74BCT573NSRG4 by Texas Instruments

The SN74BCT573NSRG4 is a high-performance, octal transparent D-type latch designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit (IC) is part of the BCT family, which is known for its advanced bipolar complementary metal-oxide-semiconductor (BiCMOS) technology. The SN74BCT573NSRG4 offers a perfect solution for temporary storage of data and can be utilized in a wide array of applications, ranging from data buffering to system control and communication systems.

Key Features

  • Logic Type: Octal D-Type Latch with 3-state outputs
  • Output Type: 3-State, which allows for multiple devices to share a common bus line
  • Bus Hold: Data inputs include built-in bus hold, providing a weak keeper function to prevent floating inputs and reduce system power consumption
  • Operating Voltage: Ranges from 4.5V to 5.5V, making it compatible with TTL levels
  • High Drive: Capable of driving heavy loads with ±24mA output drive at 5V
  • Package: Offered in a 20-pin plastic small-outline package

Performance and Quality

The device is characterized for operation from -40°C to 85°C, ensuring reliability across a broad range of environmental conditions. Its fast propagation delay and setup times are ideal for high-speed data processing and communication systems. The SN74BCT573NSRG4 is also designed to comply with JEDEC standards, ensuring compatibility and easy integration into existing and new designs.

Applications

With its versatile features, the SN74BCT573NSRG4 is suitable for a variety of applications, such as:

  • Data storage and transfer in computer systems
  • Buffering data for CPUs and peripheral devices
  • Interface between different systems within a network
  • Control systems in industrial applications

Conclusion

The SN74BCT573NSRG4 from Texas Instruments represents a blend of high-speed performance, robustness, and versatility, making it an excellent choice for designers looking to implement reliable data latching mechanisms in their electronic systems. Its industry-standard footprint and easy-to-use features ensure that it can be adopted for a multitude of applications, solidifying its position as a go-to component in the realm of digital logic ICs.

You May Also Be Interested in

Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.7195
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess