EN
  • EN
  • DE

CY74FCT377ATSOC

Part No CY74FCT377ATSOC
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74FCT
Package Tube
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 7.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 200 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74FCT377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT377ATSOCE4-ND,TEXTISCY74FCT377ATSOC,CY74FCT377ATSOCG4,CY74FCT377ATSOC-ND,CY74FCT377ATSOCE4,296-CY74FCT377ATSOC,CY74FCT377ATSOCG4-ND,2156-CY74FCT377ATSOC
Standard Package 25
Win Source Part Number 987186-CY74FCT377ATSOC
Ultra Librarian 3D Model Ultra Librarian CY74FCT377ATSOC CAD Model

Description

Product Overview: CY74FCT377ATSOC

The CY74FCT377ATSOC is a high-performance CMOS Octal D-Type Flip-Flop with Clock Enable from Texas Instruments, designed for use in a wide array of digital applications. This integrated circuit is part of the FCT family, which is renowned for its fast edge rates and low power consumption, making it an ideal choice for interfacing with high-speed microprocessors and in systems with critical timing requirements.

The device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and clock enable (CE) inputs control all flip-flops. The clock enable function is particularly useful, as it allows the flip-flops to be enabled or disabled by the system logic, providing greater control over the data flow and minimizing the risk of data corruption during volatile operations.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clock Enable.
  • Operating Voltage: The CY74FCT377ATSOC operates at a voltage range that is compatible with most 5V systems, ensuring easy integration into existing designs.
  • High-Speed Operation: This device is designed for high-speed operation, minimizing propagation delays and allowing for faster data processing.
  • Low Power Consumption: Despite its speed, the CY74FCT377ATSOC maintains low power dissipation, which is critical for energy-efficient designs.
  • Improved Signal Integrity: The device's fast edge rates contribute to improved signal integrity, reducing the likelihood of errors in data transmission.
  • Package: The CY74FCT377ATSOC is offered in a space-saving SOIC package, making it suitable for compact PCB layouts.

Applications

The versatility of the CY74FCT377ATSOC allows it to be used in a variety of applications, including:

  • Memory registers
  • Data storage
  • Communication systems
  • Processors and microcontroller interfaces
  • Industrial control systems

In conclusion, the CY74FCT377ATSOC from Texas Instruments is a robust and reliable solution for designers looking for a high-speed, low-power octal flip-flop with a clock enable function. Its compatibility with 5V systems and fast performance make it an excellent choice for advanced digital applications that demand precision and efficiency.

You May Also Be Interested in

Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess