EN
  • EN
  • DE

SN74BCT760DW

Part No SN74BCT760DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Open Collector
Current - Output High, Low -, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74BCT760
Other Names SN74BCT760DWE4,927-SN74BCT760DW,2156-SN74BCT760DW,-SN74BCT760DWR,296-1530,296-1530-5,SN74BCT760DWE4,927-SN74BCT760DW,TEXTISSN74BCT760DW
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259680-SN74BCT760DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT760DW CAD Model

Description

The SN74BCT760DW is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is part of the BiCMOS technology family and is known for its exceptional quality and reliability. The SN74BCT760DW is particularly suitable for applications that require fast and efficient data handling and communication.

Key Features

  • Technology: The SN74BCT760DW is built using advanced BiCMOS technology, which combines the advantages of Bipolar and CMOS transistors to deliver high speed, low power consumption, and improved noise margins.
  • Functionality: It is an octal bus transceiver featuring non-inverting 3-state outputs. This makes it ideal for bidirectional communication between data buses.
  • Package Type: The device is housed in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications.
  • Performance: With its fast propagation delay and edge-rate control, the SN74BCT760DW minimizes signal distortion and improves signal integrity, which is crucial for high-speed data transmission.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels and ensuring easy integration into a wide range of systems.
  • Operating Temperature: The device is designed to function reliably over an extended industrial temperature range, which enhances its versatility in various operating environments.

Applications

The SN74BCT760DW is suitable for a variety of applications, including:

  • Data communication in servers and networking equipment.
  • Interface conversion in multi-standard digital systems.
  • Bus management and buffering in complex digital systems.
  • Signal routing and distribution in telecommunication infrastructure.

With its robust design and high-speed performance, the SN74BCT760DW from Texas Instruments is an excellent choice for designers and engineers looking to enhance the data handling capabilities of their digital systems. For more detailed specifications and application notes, please refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess