EN
  • EN
  • DE

SN74BCT8373ADWR

Part No SN74BCT8373ADWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE LATCH 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Scan Test Device with D-Type Latches
Supply Voltage 4.5 V to 5.5 V
Number of Bits 8
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1099668-SN74BCT8373ADWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74BCT8373ADWR CAD Model

Description

Product Overview: SN74BCT8373ADWR from Texas Instruments

The SN74BCT8373ADWR is a high-performance, surface-mountable integrated circuit (IC) manufactured by Texas Instruments, a leader in semiconductor design and production. This IC is part of the 74BCT family, known for its robustness and reliability in a wide range of digital applications. The SN74BCT8373ADWR is specifically designed to meet the rigorous demands of high-speed data communication and processing systems.

Key Features

  • Technology: BiCMOS technology provides a blend of the high-speed capabilities of bipolar transistors with the power-saving features of CMOS technology, making this IC both fast and energy-efficient.
  • Functionality: The device serves as a scan test device with octal D-type flip-flops featuring edge-triggered D-type inputs and 3-state outputs.
  • Package: Housed in a 24-pin SOP (Small Outline Package), the SN74BCT8373ADWR is designed for space-saving on printed circuit boards (PCBs) and ease of integration into various electronic systems.
  • Performance: It boasts a typical shift frequency of 110 MHz, which enables high-speed operation in critical data management functions.
  • Logic Level: The IC operates at a 5V logic level, compatible with TTL (Transistor-Transistor Logic) environments, ensuring it can be used in a wide range of existing designs and applications.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance across various environmental conditions.

Applications

The SN74BCT8373ADWR is ideal for deployment in systems that require high-speed data transfer and storage, such as:

  • Computer systems and servers
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Test and measurement equipment

Quality and Support

As with all Texas Instruments products, the SN74BCT8373ADWR is manufactured to the highest quality standards. Customers can expect comprehensive technical support and resources from Texas Instruments, ensuring seamless integration and maintenance of the product in their applications.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6562 $50.9058
22+ $4.6410 $102.1020
34+ $4.4960 $152.8640
46+ $4.3510 $200.1460
60+ $4.2059 $252.3540
80+ $3.7708 $301.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess