EN
  • EN
  • DE

SN74CB3Q16245DGGR

Part No SN74CB3Q16245DGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT SWITCH 2.5-V/3.3-V LOW-VOLTAGE FET BUS SWITCH | IC SWITCH BUS 16BIT FET 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74CB3Q16245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254175-SN74CB3Q16245DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16245DGGR CAD Model

Description

Product Overview: SN74CB3Q16245DGGR

The SN74CB3Q16245DGGR is a high-performance, 16-bit FET bus switch from Texas Instruments, designed to provide a seamless connection between two ports without the propagation delay and ground bounce issues commonly associated with traditional CMOS switches. This device is part of the Texas Instruments' family of bus switches that are renowned for their low on-state resistance, allowing for minimal signal distortion and improved signal integrity.

Constructed with a 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, the SN74CB3Q16245DGGR is a versatile component suitable for a wide range of applications that require high-speed switching, such as data communication, networking, and signal gating. It operates within a supply voltage range of 2.3V to 3.6V, making it compatible with various logic levels and ensuring its use in mixed-voltage environments.

Key Features

  • Low On-State Resistance: The switch offers a low on-state resistance, typically around 5 ohms, which ensures minimal signal loss and heat generation, enhancing the overall efficiency of the device.
  • 5-V Tolerant I/O: The device's I/O ports are tolerant to 5V, even when the supply voltage is as low as 2.3V, providing additional flexibility in interfacing with different logic levels.
  • Quick Switching: With a maximum propagation delay of 250 ps, the SN74CB3Q16245DGGR facilitates high-speed operation, making it suitable for applications that demand rapid data transfer and signal processing.
  • Low Power Consumption: The switch is designed for low power consumption, with an ICC of only 10 μA maximum, which is ideal for power-sensitive applications.
  • Bi-Directional Data Flow: The bus switch supports bi-directional data flow, allowing for flexible data routing and simplifying board layout.

Applications

The SN74CB3Q16245DGGR is an excellent choice for applications that require efficient data handling and high-speed switching. Its typical applications include:

  • Data communication systems
  • Networking equipment
  • Signal routing
  • Bus isolation
  • Memory switching

With its robust design and reliable performance, the SN74CB3Q16245DGGR from Texas Instruments is a key component for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1770 $51.7700
24+ $4.2478 $101.9472
37+ $4.1150 $152.2550
51+ $3.9823 $203.0973
65+ $3.8495 $250.2175
87+ $3.4513 $300.2631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,381 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess