EN
  • EN
  • DE

SN74CB3Q3245PWRG4

Part No SN74CB3Q3245PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-BIT FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE HIGH-BANDWIDTH BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254181-SN74CB3Q3245PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3245PWRG4 CAD Model

Description

Overview of SN74CB3Q3245PWRG4

The SN74CB3Q3245PWRG4 is a high-performance, 8-bit FET bus switch from Texas Instruments designed with a low on-state resistance, allowing for minimal propagation delay. This integrated circuit is part of the TI's 74CB series, which are known for their exceptional quality and reliability in digital switching applications. The device is particularly suitable for switching and isolation of signal paths in a wide variety of digital applications such as computing, networking, and telecommunications.

Key Features

  • Low On-State Resistance: The SN74CB3Q3245PWRG4 features a typical on-state resistance of only 5 ohms, which significantly reduces signal distortion and improves overall performance.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, making it compatible with various logic levels and enabling it to interface with both 3.3 V and 2.5 V logic devices.
  • Bi-Directional Switching: This bus switch allows bi-directional data flow without the need for direction control, simplifying the design and saving on control lines.
  • Low Power Consumption: Designed with power conservation in mind, the device has a very low quiescent current, which contributes to energy-efficient operation.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs can tolerate up to 5 V even when the device is powered off, providing greater design flexibility and protection against higher voltage levels.

Applications

  • Switching and isolation of signal paths in servers and routers
  • Bus switching in data centers and high-performance computing
  • Interface bridging for different voltage domains
  • Signal gating and hot-swapping in peripheral connections

Package and Quality

The SN74CB3Q3245PWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, offering a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for performance and reliability. Additionally, it is RoHS compliant, which means it adheres to environmental directives by avoiding the use of certain hazardous substances in its manufacture.

With its robust feature set and superior design, the SN74CB3Q3245PWRG4 from Texas Instruments stands out as an excellent choice for designers looking for a reliable and efficient bus switch solution.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to €1.1875
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to €0.7916
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ €0.4276 €47.0308
230+ €0.4005 €92.1233
355+ €0.3870 €137.3948
505+ €0.3599 €181.7597
655+ €0.3464 €226.8998
820+ €0.3329 €272.9809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess