EN
  • EN
  • DE

SN74CB3T3245DW

Part No SN74CB3T3245DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-BIT FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWTCH WITH 5-V-TOLERANK LEVEL SHIFTER | IC SWITCH BUS FET HS 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74CB3T3245
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254205-SN74CB3T3245DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3245DW CAD Model

Description

Product Overview: SN74CB3T3245DW

The SN74CB3T3245DW is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular IC is a 8-bit FET bus switch, designed to provide high-speed switching with low on-state resistance, making it ideal for applications that require efficient data flow and signal routing.

The SN74CB3T3245DW operates as an octal bus switch with a 5-ohm bidirectional switch connection between two ports. It is designed for 3.3-V or 2.5-V VCC operation, which makes it suitable for interfacing with low voltage processors and logic devices. With its quick switch times and low power dissipation, this component is optimized for high-performance computing and communication systems.

Key features of the SN74CB3T3245DW include:

  • Low On-State Resistance (Ron): This feature minimizes signal distortion and voltage drop, ensuring high signal integrity.
  • 5-V Tolerant Inputs and Outputs: Allows interface with 5-V signals without additional level shifting, simplifying design and reducing component count.
  • Low Power Consumption: The device has been designed to consume minimal power, which is critical for battery-powered and energy-efficient applications.
  • High Bandwidth: The bus switch provides a high bandwidth data path, which is crucial for high-speed data transfer applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial applications.

The SN74CB3T3245DW comes in a wide-body SOIC (DW) package, which is conducive for automated assembly processes and offers good thermal performance. Its packaging is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Whether it's for data processing, telecommunication, computing, or consumer electronics, the SN74CB3T3245DW offers a reliable and efficient solution for your bus switching needs. Texas Instruments' commitment to quality means that you can expect consistent performance and durability from this product.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8091 $54.2730
70+ $1.4844 $103.9080
105+ $1.4381 $151.0005
145+ $1.3917 $201.7965
190+ $1.3453 $255.6070
250+ $1.2061 $301.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess