EN
  • EN
  • DE

SN74CB3T3245PW

Part No SN74CB3T3245PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-BIT FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWTCH WITH 5-V-TOLERANK LEVEL SHIFTER | IC SWITCH BUS FET HS 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74CB3T3245
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1254206-SN74CB3T3245PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3245PW CAD Model

Description

Overview of SN74CB3T3245PW

The SN74CB3T3245PW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74CB series and is a 8-bit FET bus switch that provides high-speed bus switching with low on-state resistance, allowing for minimal propagation delay.

Key Features

  • Bus Switch Type: The SN74CB3T3245PW is an 8-bit FET bus switch which ensures efficient data flow between high-speed buses.
  • Voltage Range: It operates within a wide voltage range of 2.3V to 3.6V, making it suitable for interfacing with both 2.5V and 3.3V logic levels.
  • Low On-State Resistance: The device has a typical on-state resistance of 5 ohms, which reduces I/O port overloads and improves signal integrity.
  • High-Speed Switching: With quick switching speeds, the SN74CB3T3245PW minimizes the delay between buses, enhancing overall system performance.
  • Power-Down Protection: It features power-down protection on inputs and outputs, ensuring that the device remains protected when powered off.
  • Package: It is available in a 24-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the SN74CB3T3245PW makes it a perfect choice for a wide range of applications, including:

  • Memory switching and buffering
  • Signal gating
  • Bus isolation
  • Data line switching in servers and networking equipment
  • Peripheral sharing

Quality and Reliability

As with all Texas Instruments products, the SN74CB3T3245PW is designed to meet the highest standards of quality and reliability. It is manufactured using advanced techniques to ensure consistent performance and durability across various environmental conditions. This device is RoHS compliant and supports the commercial temperature range, making it suitable for industrial-grade applications.

In summary, the SN74CB3T3245PW from Texas Instruments is a robust, high-speed bus switch that offers designers a balance of speed and power efficiency, packaged in a compact form factor suitable for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6121 $56.4235
80+ $1.3227 $105.8160
120+ $1.2814 $153.7680
165+ $1.2401 $204.6165
210+ $1.1987 $251.7270
280+ $1.0747 $300.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,982 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess