EN
  • EN
  • DE

SN74CBT16244CDGVR

Part No SN74CBT16244CDGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CBT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.173", 4.40mm Width)
Case / Package 48-TVSOP
Family Name 74CBT16244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -74CBT16244CDGVRG4-NDR, 296-19176-2, 74CBT16244CDGVRE4-ND, -296-19176-1, 296-19176-1, -296-19176-1-ND, -74CBT16244CDGVRE4-NDR, 74CBT16244CDGVRE4, 74CBT16244CDGVRG4, 74CBT16244CDGVRG4-ND, 296-19176-6, -74CBT16244CDGVRE4, -74CBT16244CDGVRG4, -SN74CBT16244CDGVR-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896548-SN74CBT16244CDGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16244CDGVR CAD Model

Description

The SN74CBT16244CDGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a 16-bit FET bus switch with a low ON-state resistance, making it an ideal choice for applications that require the efficient transmission of signals with minimal signal distortion.

Key Features

  • Wide Bus Interface: The SN74CBT16244CDGVR is designed to operate as a 16-bit bus switch, providing ample bandwidth for data-intensive operations.
  • Low On-State Resistance (RON): The device features a low ON-state resistance which minimizes signal loss and improves the performance of the bus switch.
  • 5-V Tolerant Inputs and Outputs: This bus switch is compatible with 5-V input and output levels, enabling it to interface with a wide range of digital components.
  • High-Speed Operation: The SN74CBT16244CDGVR is capable of high-speed data transfer, ensuring that it can keep up with the demands of fast-paced digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for portable and power-sensitive applications.
  • Package Type: The device comes in a compact TVSOP (Thin Shrink Small Outline Package) form, designated by the DGVR suffix, which is ideal for space-constrained applications.

Applications

The SN74CBT16244CDGVR is versatile and can be used in a variety of applications, including:

  • Memory switching and data routing in servers and workstations
  • Signal gating in telecommunications and networking equipment
  • Interface level translation in multi-voltage systems
  • Bus isolation and hot-swapping in modular systems

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The SN74CBT16244CDGVR is no exception and is built to meet the stringent requirements of the most demanding digital systems. With its robust design and proven manufacturing process, this bus switch is designed to deliver consistent performance over its operational lifespan.

Ordering Information

For detailed product specifications, sample requests, and ordering information, customers can visit the Texas Instruments website or contact their local Texas Instruments sales office.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess