EN
  • EN
  • DE

SN74CBT3125RGYR

Part No SN74CBT3125RGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-VFQFN Exposed Pad
Manufacturer Package 14-VQFN (3.5x3.5)
Win Source Part Number 1254241-SN74CBT3125RGYR
Manufacturer Homepage www.ti.com
Family Name SN74CBT3125
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT3125RGYR CAD Model

Description

SN74CBT3125RGYR - Texas Instruments 4-Bit FET Bus Switch

The SN74CBT3125RGYR is a high-performance, 4-bit FET bus switch designed by Texas Instruments. This integrated circuit features low on-state resistance, providing an efficient pathway for digital signals to pass through with minimal signal distortion or attenuation. The device is part of the CBT family, which is known for its high-speed bus switch technology, making it an ideal component for applications requiring fast switching and low power consumption.

Each of the four switches is independently controlled by an associated output-enable (OE) input, which when low, turns on the corresponding switch. This allows for precise control of signal flow, which is essential in complex digital systems. The SN74CBT3125RGYR operates over a wide voltage range of 4.5V to 5.5V, making it compatible with typical TTL and 5V CMOS logic levels. This flexibility ensures that the switch can be used in a variety of digital interfacing applications.

The device comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, with a body size of 2.50 mm x 2.50 mm. The small footprint allows for efficient use of board space, which is critical in today's densely packed electronic assemblies. The package is also RoHS compliant and is designed for surface-mount technology (SMT), facilitating easy integration into automated manufacturing processes.

The SN74CBT3125RGYR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. This makes it suitable for industrial, commercial, and even automotive applications where temperature extremes are common. The device also features low power consumption, which contributes to energy efficiency in electronic systems.

Overall, the SN74CBT3125RGYR from Texas Instruments is a versatile and reliable component that provides high-speed switching capabilities for digital signal routing. Its robust design, compatibility with standard logic levels, and space-saving packaging make it an excellent choice for designers looking to optimize their digital systems for speed and performance.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7702 $50.0630
160+ $0.6320 $101.1200
250+ $0.6122 $153.0500
340+ $0.5925 $201.4500
440+ $0.5727 $251.9880
585+ $0.5135 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess