EN
  • EN
  • DE

ZXMN6A08GQTA

Part No ZXMN6A08GQTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 3.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 3.8A (Ta) 2W (Ta) Surface Mount SOT-223-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name ZXMN6A08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ZXMN6A08GQTADITR, ZXMN6A08GQTADICT, ZXMN6A08GQTADIDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904394-ZXMN6A08GQTA
Ultra Librarian 3D Model Ultra Librarian ZXMN6A08GQTA CAD Model

Description

The ZXMN6A08GQTA from Diodes Incorporated is a high-performance, energy-efficient MOSFET designed to meet the rigorous demands of modern electronic applications. This N-Channel enhancement mode Field Effect Transistor is part of Diodes Incorporated's extensive range of MOSFET products, known for their reliability and superior performance.

Key Features

  • Low On-Resistance: The ZXMN6A08GQTA features a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in operation.
  • High Continuous Drain Current: This MOSFET supports a high continuous drain current (I<sub>D), making it suitable for high-power applications and ensuring robust performance under load.
  • High Threshold Voltage: With a high gate threshold voltage (V<sub>GS(th)), it is well-suited for applications that require a certain level of immunity to unintended turn-on due to noise or other transient signals.
  • Enhanced Thermal Performance: The device is encapsulated in a compact, thermally efficient package that facilitates excellent heat dissipation, ensuring long-term reliability and stability.
  • Lead-Free and RoHS Compliant: In alignment with modern environmental standards, the ZXMN6A08GQTA is lead-free and RoHS compliant, minimizing the ecological impact of electronic components.

Applications

The ZXMN6A08GQTA is versatile enough to be used in a wide array of applications. It is particularly well-suited for:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Drives
  • Battery Powered Systems
  • Load Switching
  • High Efficiency Power Supplies

Quality and Reliability

Diodes Incorporated is committed to providing quality products. The ZXMN6A08GQTA MOSFET is manufactured with stringent quality control processes, ensuring high reliability and performance consistency for industrial, commercial, and consumer applications. Engineers and designers can trust this component to deliver in the most demanding situations, providing an optimal balance between power efficiency and robustness.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4675 $58.4375
305+ $0.3836 $116.9980
470+ $0.3716 $174.6520
645+ $0.3597 $232.0065
835+ $0.3477 $290.3295
1,115+ $0.3116 $347.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess