EN
  • EN
  • DE

SN74CBT3244CDWR

Part No SN74CBT3244CDWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description B-BIT FET BUS SWITCH 5-V BUS SWITCH WITH 2-V UNDERSHOOT PROTECTION | IC SWITCH BUS OCTAL FET 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74CBT3244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254245-SN74CBT3244CDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244CDWR CAD Model

Description

The SN74CBT3244CDWR from Texas Instruments is a high-performance, 8-bit (octal) FET bus switch designed with a low on-state resistance, allowing for minimal propagation delay. This integrated circuit is part of the CBT (Controlled Bipolar Transistor) family, which combines the advantages of MOS and bipolar transistors to provide a high-speed, low-power switch suitable for a wide range of applications.

Key Features:

  • Low On-State Resistance: The device features a typical on-state resistance of 5 ohms, ensuring minimal signal distortion and power loss across the switch.
  • High Bandwidth: With a bandwidth of over 100MHz, this bus switch is capable of supporting high-speed data lines and can be used in applications requiring fast switching times.
  • Bi-Directional Switching: The SN74CBT3244CDWR facilitates bi-directional data flow with no direction-control signal needed, simplifying the design and reducing control line requirements.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs can tolerate a 5-V signal even when the device is powered off (0 V), offering increased flexibility in mixed-voltage environments.
  • Low Power Consumption: The device features a low quiescent power consumption, which is vital for battery-powered and energy-sensitive applications.
  • Multiple Package Options: The SN74CBT3244CDWR is available in a wide-body SOIC (DW) package, providing a compact solution that is suitable for space-constrained applications.

Applications:

The SN74CBT3244CDWR is versatile and can be used in various applications, including:

  • Bus isolation and switching
  • Memory switching
  • Signal gating
  • Backplane data transmission
  • Interface conversion

This Texas Instruments bus switch is an excellent choice for designers looking for a reliable, high-speed switch with low power consumption and high signal integrity. Whether used in computing, telecommunications, or consumer electronics, the SN74CBT3244CDWR provides a robust solution for managing digital signal pathways in complex electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3926 $51.0380
315+ $0.3221 $101.4615
485+ $0.3120 $151.3200
665+ $0.3020 $200.8300
860+ $0.2919 $251.0340
1,150+ $0.2617 $300.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess