EN
  • EN
  • DE

SN74CBT3244DBLE

Part No SN74CBT3244DBLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL FET BUS SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254246-SN74CBT3244DBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244DBLE CAD Model

Description

Product Overview: SN74CBT3244DBLE

The SN74CBT3244DBLE is a high-performance integrated circuit from Texas Instruments, designed for seamless data flow and signal routing in a variety of electronic applications. This device is part of the CBT (Controlled-Baseline Bus Transceiver) family, which is known for its reliability and flexibility.

Key Features

  • Octal Switch: The product features an octal bus switch, providing eight individual switch channels. This allows for efficient data transfer and signal routing between two sets of eight lines.
  • Low On-State Resistance: The switches have a low on-state resistance (typically 5 ohms), which minimizes signal distortion and ensures high-quality signal integrity.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs can tolerate up to 5V, even when the device is powered off, providing additional flexibility and compatibility with mixed-voltage systems.
  • Low Power Consumption: The SN74CBT3244DBLE is designed for low power consumption, making it suitable for power-sensitive applications.
  • High-Speed Operation: The device supports high-speed data transmission, ensuring swift and efficient operation in fast communication environments.
  • Bidirectional Data Flow: With bidirectional data flow capability, this IC can transmit data in both directions, which is essential for many modern digital communication protocols.

Applications

The SN74CBT3244DBLE is versatile and can be used in a wide range of applications, including:

  • Bus isolation and switching
  • Memory switching
  • Signal gating
  • Peripheral sharing
  • Data processing systems
  • Networking equipment

Package and Quality

The device comes in a DBLE package, which is a space-saving 20-pin SSOP (Shrink Small-Outline Package). This compact form factor is ideal for applications where board space is at a premium. Texas Instruments is committed to maintaining the highest quality standards, and the SN74CBT3244DBLE is no exception. It undergoes rigorous testing to ensure performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Nordic Semiconductors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess