EN
  • EN
  • DE

SN74CBT3244DBQR

Part No SN74CBT3244DBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC OCTAL FET BUS SW 20QSOP / Bus Switch 2-Element CMOS 8-IN 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel package
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP/QSOP
Win Source Part Number 794977-SN74CBT3244DBQR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT3244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244DBQR CAD Model

Description

SN74CBT3244DBQR - Texas Instruments Octal FET Bus Switch

The SN74CBT3244DBQR from Texas Instruments is a high-performance, octal FET bus switch designed to provide efficient, high-speed switching for data paths. It's a part of the CBT family, which is known for its low power consumption and reduced signal distortion. This integrated circuit is ideal for applications requiring the routing of high-speed signals, including computing, networking, and telecommunications.

The SN74CBT3244DBQR features eight bits of bus switch with a 5-ohm bidirectional switch that connects inputs to outputs. Its quick switch speed makes it suitable for switching applications that require low on-state resistance, ensuring minimal signal attenuation. The bus switch also provides full isolation in the off-state, which prevents any unwanted signal transmission.

This product comes in a SSOP (Shrink Small Outline Package) with 20 pins, denoted by the suffix 'DBQR' in its part number, and is designed for surface-mount technology (SMT), making it suitable for compact PCB layouts. The SN74CBT3244DBQR operates over a broad voltage range of 4.5V to 5.5V, which allows for compatibility with TTL (Transistor-Transistor Logic) levels, providing a versatile interfacing solution for various digital systems.

Additional features of the SN74CBT3244DBQR include its latch-up performance that exceeds 250 mA per JESD 17, which is a testament to its robustness against over-current conditions. The device also boasts a low power consumption, with a quiescent current of only 10 µA max, making it an energy-efficient choice for power-sensitive designs.

In summary, the SN74CBT3244DBQR by Texas Instruments is a reliable and high-quality bus switch that offers quick and efficient signal routing with minimal distortion. Its compatibility with TTL logic levels, combined with its low power consumption and high-speed switching capabilities, make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3764 $50.8140
325+ $0.3089 $100.3925
505+ $0.2992 $151.0960
695+ $0.2896 $201.2720
895+ $0.2799 $250.5105
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess