EN
  • EN
  • DE

SN74CBT3253PWRG4

Part No SN74CBT3253PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 1-OF-4 FET MULTIPLEXER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1254259-SN74CBT3253PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT3253
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT3253PWRG4 CAD Model

Description

Overview of SN74CBT3253PWRG4

The SN74CBT3253PWRG4 is a high-performance integrated circuit produced by Texas Instruments, designed to function as a dual 1-of-4 FET multiplexer/demultiplexer. This versatile component is part of the CBT (Controlled Baseline Technology) family, which is known for its reliability and robustness in a wide range of applications. The device is particularly suitable for applications that require routing of signals in both analog and digital domains, making it a popular choice in the design of communication systems, data processing equipment, and consumer electronics.

Key Features

  • Wide Operating Voltage Range: The SN74CBT3253PWRG4 operates over a broad voltage range of 4.5 V to 5.5 V, accommodating various system level requirements.
  • Low Power Consumption: With a quiescent power consumption of only 10 µA maximum, this device is optimized for power-sensitive applications.
  • Bi-Directional Data Flow: The multiplexer/demultiplexer allows for bi-directional data flow without the need for direction control, simplifying circuit design.
  • High Bandwidth: The device offers high-bandwidth data transmission, a critical feature for high-speed data applications.
  • 5-Ω Switch Connection: A low on-state resistance of the switch ensures minimal signal distortion and attenuation.
  • ESD Protection: The SN74CBT3253PWRG4 is equipped with robust ESD protection, safeguarding the device against electrostatic discharge events.

Package and Quality

The product comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, identified by the PWR suffix in its part number. This compact package is suitable for surface-mount technology (SMT), aiding in the miniaturization of electronic assemblies. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

Applications

The SN74CBT3253PWRG4's flexibility makes it an excellent choice for multiplexing and demultiplexing applications in:

  • Telecommunications
  • Data acquisition systems
  • Signal gating
  • Networking equipment
  • Computer peripherals

With its combination of features, the SN74CBT3253PWRG4 from Texas Instruments stands out as a high-quality component for designers looking to optimize their signal routing with reliability and efficiency.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6331 $50.6480
170+ $0.5931 $100.8270
265+ $0.5730 $151.8450
380+ $0.5330 $202.5400
490+ $0.5129 $251.3210
610+ $0.4929 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,840 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess