EN
  • EN
  • DE

SN74CBT6800APW

Part No SN74CBT6800APW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-BIT FET BUS SWITCH WITH PRECHARGED OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254292-SN74CBT6800APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800APW CAD Model

Description

SN74CBT6800APW Image

The SN74CBT6800APW from Texas Instruments is a state-of-the-art 10-bit FET bus switch designed to provide high-speed switching on data paths. This integrated circuit is part of the CBT (Controlled-Bidirectional Transceiver) family, which is known for its low power consumption and high performance.

Key Features:

  • Low Power Consumption: The device operates with very low quiescent power, which makes it ideal for power-sensitive applications.
  • High-Speed Data Transfer: With a 5-ohm switch connection between two ports, it allows for rapid data transfer, minimizing signal delay.
  • Wide Operating Voltage Range: The SN74CBT6800APW functions over a broad voltage range of 4.5V to 5.5V, making it versatile for various applications.
  • Bi-Directional Data Flow: The device supports bi-directional data flow without the need for direction control, simplifying design and reducing component count.
  • Low On-State Resistance: This characteristic ensures minimal signal distortion and higher integrity in data transmission.

Applications:

The SN74CBT6800APW is suitable for a wide range of applications, including but not limited to:

  • Memory Interfacing
  • Signal Gating
  • Data Acquisition Systems
  • Communication Devices
  • Server and Networking Equipment

Package and Quality:

The device is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint for space-constrained applications. Texas Instruments ensures high-quality standards, and the SN74CBT6800APW is no exception, delivering both performance and reliability.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments official website or contact your local TI sales office.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Freescale Semiconductor - NXP
Lowest to $27.1621
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389
Advanced Micro Devices
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intersil Corporation
Lowest to $5.0142

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess