EN
  • EN
  • DE

SN74CBT6800CDBR

Part No SN74CBT6800CDBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SSOP / Bus Switch 10 x 1:1 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Other Names 296-19233-6,296-19233-2,296-19233-1,TEXTISSN74CBT6800CDBR,2156-SN74CBT6800CDBR-TITR,-296-19233-1,-SN74CBT6800CDBRE4,-SN74CBT6800CDBRR,-SN74CBT6800CDBRG4,-296-19233-1,-SN74CBT6800CDBRE4R,-SN74CBT6800CDBRG4R,2156-SN74CBT6800CDBR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256768-SN74CBT6800CDBR
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800CDBR CAD Model

Description

Product Overview: SN74CBT6800CDBR

The SN74CBT6800CDBR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the CBT (Controlled-Bidirectional Transceiver) family and is particularly suitable for applications requiring high-speed bidirectional data flow through a bus interface.

Key Features

  • 10-Bit FET Switch: The SN74CBT6800CDBR features a 10-bit FET switch with a low ON-state resistance, allowing for efficient data transmission with minimal signal distortion.
  • 5-V Tolerant I/O Ports: It provides 5-V tolerant inputs and outputs, which means it can interface with 5-V logic signals without sustaining damage, making it versatile in mixed-voltage environments.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on the data inputs to prevent floating inputs and ensure stable operation without the need for external pull-up or pull-down resistors.
  • Low Power Consumption: With its low power consumption design, the SN74CBT6800CDBR is suitable for power-sensitive applications.
  • Bi-Directional Data Flow: The bidirectional data flow capability with non-preferential power-up sequencing allows for easy integration into various system architectures.

Applications

The versatility of the SN74CBT6800CDBR makes it ideal for a wide range of applications, including:

  • Memory Interfacing
  • Data Bus Driving
  • Signal Gating
  • Switching in Communication Systems
  • Level Shifting in Multi-Voltage Systems

Package and Quality

The SN74CBT6800CDBR is offered in a SSOP (Shrink Small-Outline Package) form factor, providing a compact footprint while maintaining excellent thermal and electrical characteristics. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

For designers and engineers looking for a reliable solution to facilitate high-speed and bidirectional communication within their digital systems, the SN74CBT6800CDBR from Texas Instruments presents a compelling option, blending performance, integration ease, and quality.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess