EN
  • EN
  • DE
  • IT

SN74CBT6800CDGVRE4

Part No SN74CBT6800CDGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TVSOP  /  Bus Switch 10 x 1:1 24-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number 74CBT6800
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256756-SN74CBT6800CDGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800CDGVRE4 CAD Model

Description

Product Overview: SN74CBT6800CDGVRE4

The SN74CBT6800CDGVRE4 is a high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This chip belongs to the category of bus switches, specifically designed to facilitate the switching of signals in a variety of digital applications. The SN74CBT6800CDGVRE4 offers a robust solution for designers looking to optimize their systems for speed and efficiency.

Key Features

  • 10-Bit FET Switch: The device features a 10-bit FET bus switch, providing a wide pathway for digital signals to pass through with minimal propagation delay.
  • Low On-State Resistance: With a low on-state resistance, the switch ensures minimal signal distortion and power loss, enhancing overall system performance.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs of the SN74CBT6800CDGVRE4 are tolerant to 5V, even when the device is powered off, making it compatible with a variety of logic levels.
  • Quick Switching Speed: The device is designed for quick switching, allowing for high-speed data transmission and reducing latency in critical applications.
  • Bidirectional Data Flow: The bus switch supports bidirectional data flow, providing flexibility in connecting inputs and outputs within a circuit.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for power-sensitive applications.

Applications

The SN74CBT6800CDGVRE4 is suitable for a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating in data communication systems
  • Interface bridging in multi-standard digital environments
  • Hot-swapping and hot-docking in portable electronics

Package and Quality

The device is offered in a 24-pin SSOP (Shrink Small Outline Package) which allows for a compact footprint on printed circuit boards. Texas Instruments is known for its commitment to quality, and the SN74CBT6800CDGVRE4 is no exception, meeting stringent industry standards for reliability and performance.

In summary, the SN74CBT6800CDGVRE4 from Texas Instruments is a versatile, high-speed bus switch designed for efficient signal routing in digital systems. Its features make it an excellent choice for designers seeking a reliable and power-efficient solution for their switching needs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3411 $53.6440
95+ $1.1004 $104.5380
145+ $1.0661 $154.5845
195+ $1.0317 $201.1815
255+ $0.9973 $254.3115
340+ $0.8941 $303.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess