EN
  • EN
  • DE

SN74CBT6845CDW

Part No SN74CBT6845CDW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SOIC  /  Bus Switch 8 x 1:1 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74CBT
Other Names TEXTISSN74CBT6845CDW,SN74CBT6845CDWE4,2156-SN74CBT6845CDW-TI,SN74CBT6845CDWE4,SN74CBT6845CDWG4,SN74CBT6845CDWG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256705-SN74CBT6845CDW
Ultra Librarian 3D Model Ultra Librarian SN74CBT6845CDW CAD Model

Description

The SN74CBT6845CDW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a 10-bit FET bus switch with level shifting capabilities, which operates as a part of the CBT (Controlled-Bidirectional-Transceiver) family, known for providing high-speed bus switching with low on-state resistance.

Featuring a wide operating voltage range from 4.5V to 5.5V, the SN74CBT6845CDW is optimized for 5V systems. Its low and flat on-state resistance characteristics across the entire voltage range make it an excellent choice for interfacing with different logic levels, providing bidirectional switching that is both seamless and efficient.

One of the key attributes of the SN74CBT6845CDW is its 10-bit bus switch that comes with a bus-hold on data inputs, which eliminates the need for external pull-up or pull-down resistors. This feature simplifies board design and reduces the overall component count, leading to a more compact and reliable product design.

The device is equipped with OE (Output Enable) and BE (Bus Enable) inputs that control the switch. A low level at the OE or BE inputs activates the switch, allowing data to pass from the A ports to the B ports and vice versa. This level of control ensures that the SN74CBT6845CDW can be easily integrated into various high-speed data transfer applications, such as data multiplexing, signal gating, and bus isolation.

Packaged in a 24-pin wide-body SOIC (Small Outline Integrated Circuit), the SN74CBT6845CDW is designed for surface mount technology, providing a space-saving solution that is ideal for densely packed PCBs (Printed Circuit Boards). Its robust design ensures reliable operation in a broad range of industrial and commercial applications, including telecommunications, computing, and data networking.

In summary, the SN74CBT6845CDW offers an excellent combination of speed, power efficiency, and design flexibility, making it a smart choice for designers who require a high-quality bus switch with level shifting for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4190 $50.2800
295+ $0.3438 $101.4210
455+ $0.3331 $151.5605
625+ $0.3224 $201.5000
805+ $0.3116 $250.8380
1,075+ $0.2794 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess