EN
  • EN
  • DE

SY58600UMI TR

Part No SY58600UMI TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINEDRIVER/RCVR CML DIFF 8MLF / Single Transmitter/Receiver 8-Pin DFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SY58
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 795931-SY58600UMI TR
Popularity Medium
Supply and Demand Status Balance
Family Name SY58600U
Introduction Date June 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY58600UMI TR CAD Model

Description

The SY58600UMI TR from Microchip Technology is a high-performance, precision-engineered integrated circuit that is part of their expansive range of semiconductor solutions. This product is designed to cater to the advanced requirements of modern electronic applications, ensuring reliability and efficiency across various domains.

Key Features

  • High-Speed Operation: The device is optimized for high-speed signal processing, making it suitable for data-intensive applications.
  • Low Power Consumption: Despite its high-speed capabilities, the SY58600UMI TR is designed to operate with minimal power consumption, contributing to energy-efficient system design.
  • Durability: Manufactured with robust materials, the product promises long-term durability and stable performance even under challenging conditions.
  • Compact Form Factor: The device comes in a small package, allowing for integration into systems where space is at a premium without compromising on functionality.

Applications

The versatility of the SY58600UMI TR makes it an ideal choice for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Data communication systems
  • Networking hardware
  • High-speed computing interfaces
  • Industrial automation systems

Technical Specifications

The SY58600UMI TR boasts an impressive set of technical specifications that ensure its performance meets the needs of demanding applications:

  • Package: UMLP (Ultra Miniature Leadframe Package)
  • Temperature Range: Operable across a wide temperature range, ensuring reliability in various environments.
  • Quality and Reliability: Microchip Technology's commitment to quality means that each SY58600UMI TR undergoes rigorous testing to meet industry standards.

With Microchip Technology's reputation for excellence, the SY58600UMI TR is a product that offers both performance and peace of mind. Its integration into your project signifies a step towards cutting-edge technology and dependable operation.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess