EN
  • EN
  • DE

SN74CBTD3861DWRG4

Part No SN74CBTD3861DWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2004+
Reference case SOP7.2M
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720467-SN74CBTD3861DWRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3861DWRG4 CAD Model

Description

SN74CBTD3861DWRG4: High-Bandwidth Bus Switch from Texas Instruments

The SN74CBTD3861DWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive bus switch series, offering low on-state resistance, high-speed switching, and a minimal propagation delay. It is specifically engineered to provide improved system performance by facilitating the switching of signals on bus transmission lines.

Encased in a sleek 24-pin SOIC package, the SN74CBTD3861DWRG4 is a testament to Texas Instruments' commitment to combining advanced functionality with space-saving design. This bus switch is ideal for applications that require the efficient routing of digital signals, such as computing, networking, telecommunications, and data acquisition systems.

Key Features:

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, which reduces the power loss and improves the efficiency of signal routing.
  • High Bandwidth: With a bandwidth of 250 MHz, this switch can handle high-speed data transfers, making it suitable for modern, data-intensive applications.
  • 10-Bit Bus Switch: The SN74CBTD3861DWRG4 provides a 10-bit switch configuration, allowing for multiple signal lines to be switched simultaneously, thereby optimizing bus management.
  • Bi-Directional Switching: This feature enables signals to flow in both directions through the switch, offering greater flexibility in signal routing.
  • 5-V Tolerant: The inputs and outputs are 5-V tolerant, ensuring compatibility with a variety of logic levels and protecting against voltage spikes.

Additional Benefits:

  • The device includes a built-in power-off protection, which ensures that the switch remains off if the power supply is lost, thus protecting the bus lines.
  • It features a low quiescent current, which minimizes standby power consumption, making it an eco-friendly choice for power-sensitive designs.
  • The SN74CBTD3861DWRG4 is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Whether you're designing a high-speed data interface, optimizing a multi-peripheral connection, or searching for a reliable solution for signal routing, the SN74CBTD3861DWRG4 from Texas Instruments is engineered to meet your needs with precision and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0905 $54.5250
115+ $0.8948 $102.9020
175+ $0.8669 $151.7075
240+ $0.8389 $201.3360
310+ $0.8109 $251.3790
415+ $0.7270 $301.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess