EN
  • EN
  • DE

SN74CBTH16211DLR

Part No SN74CBTH16211DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56SSOP / Bus Switch 12 x 1:1 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTH
Package Tape & Reel (TR)
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74CBT
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256676-SN74CBTH16211DLR
Ultra Librarian 3D Model Ultra Librarian SN74CBTH16211DLR CAD Model

Description

SN74CBTH16211DLR - Texas Instruments 24-Bit FET Bus Switch

The SN74CBTH16211DLR from Texas Instruments is a high-performance, 24-bit FET bus switch designed with a low ON-state resistance, allowing for minimal signal distortion and efficient data flow. This integrated circuit is part of the CBTH series, which is known for its high-speed bus exchange applications in computing and telecommunication systems.

Constructed with an advanced BiCMOS technology, the SN74CBTH16211DLR offers a robust solution for bus switching and isolation in your electronic designs. It features a 24-bit bus switch with a 5-ohm typical ON-state resistance, providing a near-ideal, low-distortion pathway for digital signals. The device operates over a wide voltage range, from 4.5V to 5.5V, making it versatile for various applications.

Key features of the SN74CBTH16211DLR include:

  • Low ON-State Resistance: The switch's low resistance ensures minimal signal loss and heat generation, making it suitable for high-performance applications.
  • Bus Hold on Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Quick Switching Speed: With a fast switch time, this device is capable of handling high-speed signal switching, which is critical for modern digital applications.
  • Flow-Through Pinout: The flow-through architecture of the pinout simplifies printed circuit board layout by aligning the inputs directly to the outputs.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs can tolerate 5V, even when the device is powered off, providing additional flexibility and protection.

The SN74CBTH16211DLR is available in a 56-pin SSOP (Shrink Small-Outline Package), which is optimized for reduced space on PCBs. This package is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Whether you're designing high-speed data acquisition systems, servers, or communication equipment, the SN74CBTH16211DLR offers the reliability and performance expected from Texas Instruments. Its ability to quickly switch while maintaining signal integrity makes it an essential component for any application requiring efficient bus management.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess