EN
  • EN
  • DE

AT25320NSI27A

Part No AT25320NSI27A
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046396-AT25320NSI27A
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25320NSI27A CAD Model

Description

The Microchip Technology AT25320NSI27A is a high-performance, 32K serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for a wide range of applications. This particular model offers a storage capacity of 32K-bit (4K x 8) and utilizes the SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple integration into various microcontroller-based systems.

Key Features:

  • Memory Size: 32K-bit (4K x 8) provides ample storage for configuration parameters, serial numbers, calibration data, and more.
  • Data Retention: Long-term data retention of minimum 100 years, ensuring the reliability and longevity of the stored information.
  • Write Endurance: Rated for a minimum of 1 million write cycles, allowing frequent data updates without degradation of memory integrity.
  • Operating Voltage Range: Versatile power supply compatibility with an operating voltage range of 2.7V to 5.5V.
  • Communication Interface: SPI bus compatible, supporting clock frequencies up to 20 MHz for rapid data access and programming.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for use in harsh environmental conditions.
  • Package: Available in an 8-lead SOIC (Narrow) package, which is ideal for space-constrained applications.
  • Security: Features a write protect pin and software data protection mechanism to prevent accidental data alteration.

Applications:

The AT25320NSI27A is designed for flexible and reliable non-volatile data storage in a variety of applications including:

  • Industrial and automotive electronics
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • And many other applications requiring a dependable EEPROM solution.

With its robust feature set and Microchip's reputation for quality, the AT25320NSI27A EEPROM is an excellent choice for designers looking for a reliable and efficient data storage solution that can withstand the demands of both consumer and industrial environments.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess