EN
  • EN
  • DE

SN74CBTK16245DLR

Part No SN74CBTK16245DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 48SSOP  /  Bus Switch 8 x 1:1 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTK
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74CBT
Other Names 2156-SN74CBTK16245DLR,TEXTISSN74CBTK16245DLR,296-6490-1R,-74CBTK16245DLRG4R,-296-6490-1,2156-SN74CBTK16245DLR-TITR,296-6490-2,-296-6490-1R,-SN74CBTK16245DLRR,296-6490-6,-296-6490-1,296-6490-2R,-74CBTK16245DLRG4,296-6490-6R,296-6490-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256674-SN74CBTK16245DLR
Ultra Librarian 3D Model Ultra Librarian SN74CBTK16245DLR CAD Model

Description

Product Overview: SN74CBTK16245DLR from Texas Instruments

The SN74CBTK16245DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive range of bus switches and is particularly suited for applications that require the efficient transfer of signals with minimal propagation delay and low power consumption.

Key Features

  • Bus Switch Type: The SN74CBTK16245DLR is a 16-bit FET bus switch, which means it uses field-effect transistors to enable or disable connections between two ports, effectively controlling data flow through the switch.
  • Voltage Range: It operates over a wide voltage range, typically from 4.5V to 5.5V, making it compatible with various logic levels and providing design flexibility.
  • Low On-State Resistance: The switch has a low on-state resistance (ron) which minimizes the voltage drop across the switch and thus preserves signal integrity.
  • Quick Switching: The device boasts fast switching times, with a typical turn-on time of 4.5 ns and turn-off time of 3.5 ns, ensuring minimal delay in signal transmission.
  • Bi-Directional Data Flow: The bus switch allows for bi-directional data flow, making it versatile for various bidirectional transmission applications.

Applications

The SN74CBTK16245DLR is ideal for a multitude of applications that require efficient data switching. Some of these applications include:

  • Memory Interfacing
  • Signal Gating
  • Bus Isolation
  • Data Multiplexing
  • Switching between different data sources

Package and Quality

This device comes in a 48-pin SSOP (Shrink Small Outline Package) which is designed for space-constrained environments while providing robust performance. Additionally, Texas Instruments ensures high manufacturing standards, with the SN74CBTK16245DLR being compliant with RoHS (Restriction of Hazardous Substances) and being lead-free, reflecting TI's commitment to environmental sustainability.

With its combination of speed, efficiency, and reliability, the SN74CBTK16245DLR from Texas Instruments is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess