EN
  • EN
  • DE

SN74CBTK6800DWG4

Part No SN74CBTK6800DWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC / Bus Switch 10 x 1:1 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTK
Package Tube
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74CBT
Standard Package 400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256670-SN74CBTK6800DWG4
Ultra Librarian 3D Model Ultra Librarian SN74CBTK6800DWG4 CAD Model

Description

Product Overview: SN74CBTK6800DWG4

The SN74CBTK6800DWG4 is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability. Designed to be a 10-bit FET bus switch with a level-shifting function, this component is an essential building block in modern digital systems where efficient data flow control is required.

This particular model comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, which is widely used in the industry for its compact size and ease of surface mounting on printed circuit boards. The SN74CBTK6800DWG4 offers low on-state resistance, which allows for minimal signal distortion and ensures that high-speed signals can pass through the switch with little attenuation.

Key Features:

  • Low On-State Resistance: The device provides a low resistance path for signals, which is essential for maintaining signal integrity, especially at high frequencies.
  • Level-Shifting Capability: It can shift logic levels, making it compatible with different voltage domains, thus facilitating communication between devices operating at various logic levels.
  • 5-V Tolerant Inputs: Input ports can tolerate up to 5V, even when the device is powered down, providing design flexibility and protection against higher voltage levels.
  • Low Power Consumption: The switch is designed to consume minimal power, which is critical for battery-powered and energy-efficient applications.
  • Quick Switching: Fast switch times enable the SN74CBTK6800DWG4 to handle high-speed data streams effectively without significant delays.
  • Bidirectional Data Flow: Data can flow in both directions through the switch, providing versatility in signal routing within a circuit.

Applications:

The SN74CBTK6800DWG4 is suitable for a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment.
  • Level translation in multi-voltage systems.
  • Signal gating in data acquisition systems.
  • Hot-swapping and hot-docking operations in portable devices.

With its robust design and versatile features, the SN74CBTK6800DWG4 from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for speed, power efficiency, and interconnect flexibility.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess