EN
  • EN
  • DE

SN74CBTLV16292DL

Part No SN74CBTLV16292DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 1:2 56SSOP / Multiplexer/Demultiplexer 12 x 1:2 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBTLV16292
Other Names 74CBTLV16292DLG4,2156-SN74CBTLV16292DL,74CBTLV16292DLG4,SN74CBTLV16292DL,296-33879-5,TEXTISSN74CBTLV16292DL
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256660-SN74CBTLV16292DL
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV16292DL CAD Model

Description

SN74CBTLV16292DL: Low-Voltage 12-Bit 1-of-2 FET Multiplexer/Demultiplexer Bus Switch

The SN74CBTLV16292DL from Texas Instruments is a high-performance, low-voltage 12-bit 1-of-2 multiplexer/demultiplexer bus switch designed with a bi-directional data flow. It is part of the CBTLV (Controlled Baseline Voltage) series, which is engineered to provide excellent signal integrity while operating at reduced voltage levels. This component is particularly suitable for applications that require the efficient routing of data signals while maintaining a low power consumption.

Featuring a wide bus architecture, the SN74CBTLV16292DL is capable of multiplexing and demultiplexing signals with minimal propagation delay. This makes it an ideal choice for high-speed data transfer applications in computing, networking, and telecommunications systems. The device's low on-state resistance ensures minimal signal distortion, which is crucial for maintaining data integrity, especially in high-frequency signal environments.

The SN74CBTLV16292DL operates at a supply voltage range of 2.3V to 3.6V, which allows for compatibility with various logic levels and provides design flexibility. Additionally, the device supports 5V tolerant I/Os, enabling it to interface with higher voltage logic signals without sustaining damage. This feature is especially useful in mixed-voltage systems where interfacing between different logic levels is required.

For enhanced control and ease of use, the SN74CBTLV16292DL incorporates an active-low output-enable (OE) input that controls the switch position. When OE is low, the switch is on, and the I/O ports are connected, allowing bidirectional data flow. In contrast, when OE is high, the connection between the ports is open, and the switch is off, which prevents data from passing through and helps reduce power consumption.

Encased in a 56-pin SSOP (Shrink Small Outline Package), the SN74CBTLV16292DL is designed for space-constrained applications. Its small footprint and slim profile make it a practical choice for densely packed circuit boards where real estate is at a premium.

Overall, the SN74CBTLV16292DL from Texas Instruments represents a reliable, high-performance solution for data routing applications where low voltage operation and power efficiency are critical. Its robust feature set and versatile performance characteristics make it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6489 $57.7115
75+ $1.3530 $101.4750
115+ $1.3107 $150.7305
160+ $1.2684 $202.9440
205+ $1.2262 $251.3710
275+ $1.0993 $302.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess