EN
  • EN
  • DE

SN74CBTLV3257DBQ

Part No SN74CBTLV3257DBQ
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254338-SN74CBTLV3257DBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3257DBQ CAD Model

Description

The SN74CBTLV3257DBQ from Texas Instruments is a high-performance, 4-bit 1-of-2 FET multiplexer/demultiplexer. This integrated circuit is designed to provide a seamless interface for a variety of data communication and signal routing applications. It is particularly suited for systems that require low-voltage and bidirectional translation between different voltage nodes within a system.

Key Features

  • Wide Voltage Range: The device operates at a wide range of voltages, from 2.3 V to 3.6 V, making it versatile for interfacing with both low and standard voltage logic levels.
  • Low Power Consumption: It is optimized for low power consumption, which is crucial for battery-powered and power-sensitive applications.
  • High Speed: The SN74CBTLV3257DBQ offers high-speed data transfer, ensuring minimal delay in signal routing.
  • Bidirectional Data Flow: With bidirectional data flow capability, this multiplexer/demultiplexer can switch signals from one port to another in either direction, providing flexibility in signal routing.
  • Low On-State Resistance: The device features a low on-state resistance, which minimizes signal distortion and provides a high-quality signal path.

Applications

The SN74CBTLV3257DBQ is suitable for a wide range of applications, including:

  • Signal gating
  • Data multiplexing
  • Signal routing
  • Function switching
  • Bus isolation
  • Peripheral switching

Package and Quality

The device comes in a compact SSOP (Shrink Small Outline Package) with 16 pins (DBQ suffix), offering a space-saving footprint for designs where board space is at a premium. Texas Instruments ensures high-quality standards, and the SN74CBTLV3257DBQ is no exception, providing reliable performance in a range of environmental conditions.

Conclusion

Overall, the SN74CBTLV3257DBQ is a reliable and efficient solution for designers looking to optimize their data communication and signal routing with a low-voltage, low-power, and high-speed multiplexer/demultiplexer. Its wide range of applications and robust package make it a versatile choice for many electronic systems.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3302 $51.1810
325+ $0.3093 $100.5225
505+ $0.2989 $150.9445
720+ $0.2780 $200.1600
935+ $0.2675 $250.1125
1,170+ $0.2571 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,534 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess