EN
  • EN
  • DE

SN74F1016DW

Part No SN74F1016DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC DIODE ARRAY RC TERM 20-SOIC / Schottky Barrier Diode Bus-Termination Array IC 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74F
Package Tube
Logic Type Schottky Barrier Diode Bus-Termination Array
Number of Bits 16
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74F1016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74F1016DW-NDR,2156-SN74F1016DW,TEXTISSN74F1016DW,SN74F1016DWG4,SN74F1016DWE4-ND,SN74F1016DWE4,296-3544-5,SN74F1016DWG4-ND
Standard Package 25
Win Source Part Number 1026809-SN74F1016DW
Ultra Librarian 3D Model Ultra Librarian SN74F1016DW CAD Model

Description

The SN74F1016DW is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with the precision and reliability expected from a leading semiconductor manufacturer. This integrated circuit is engineered to provide bidirectional communication between data buses, with the ability to drive heavily loaded buses with up to 15 LSTTL loads.

Key Features

  • High-Speed Data Transfer: The SN74F1016DW is capable of transferring data at high speeds, making it suitable for systems that require fast data throughput.
  • Low Power Consumption: Despite its high performance, this transceiver is designed to operate with minimal power consumption, conserving energy in demanding applications.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range, ensuring reliability and stability in various environmental conditions.
  • Robust Output Drive: With the ability to drive up to 15 LSTTL loads, the SN74F1016DW is capable of handling heavy bus loads with ease.
  • Clear Output Enable (OE) Inputs: The transceiver includes separate OE inputs for each side of the bus, allowing for precise control over data flow.

Applications

The SN74F1016DW is versatile and can be used in a wide array of applications, including but not limited to:

  • Bus Interface in Microprocessor/Microcontroller-Based Systems
  • Data Communication for Telecommunication and Networking Equipment
  • Buffer Memory Addressing for Computers and Servers
  • Peripheral Driving for High-Speed Data Acquisition Systems

Quality and Support

Texas Instruments is renowned for its commitment to quality and customer support. The SN74F1016DW is no exception, offering designers the peace of mind that comes from using components produced by an industry leader. With comprehensive technical support and extensive documentation, integrating this transceiver into your design is straightforward and reliable.

Package and Availability

The SN74F1016DW comes in a wide-body SOIC (DW) package, which is suitable for surface-mount technology (SMT). For information on pricing, availability, and ordering, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3681 $51.5767
17+ $6.0457 $102.7769
26+ $5.8567 $152.2742
36+ $5.6678 $204.0408
46+ $5.4789 $252.0294
62+ $4.9121 $304.5502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,358 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess