EN
  • EN
  • DE

SN74F251BD

Part No SN74F251BD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16SOIC / Multiplexer 1 x 8:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74F
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 3mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74F251
Other Names SN74F251BDE4,SN74F251BD,296-33901-5,SN74F251BDE4,296-SN74F251BD,SN74F251BDG4,2156-SN74F251BD,296-33901-5,TEXTISSN74F251BD,SN74F251BDG4
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256626-SN74F251BD
Ultra Librarian 3D Model Ultra Librarian SN74F251BD CAD Model

Description

The SN74F251BD from Texas Instruments is a high-performance, monolithic data selector/multiplexer that offers a significant upgrade to any digital system. This integrated circuit is designed to multiplex and demultiplex digital signals with exceptional efficiency and reliability.

Key Features

  • Logic Type: 8-Input Multiplexer
  • Output Type: 3-State
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-16
  • Logic Family: F
  • Supply Voltage: 4.5V to 5.5V
  • Propagation Delay Time: 6ns at 5V

Product Description

The SN74F251BD is a versatile and high-speed 8-input multiplexer with three-state outputs that can deliver data from eight sources to a single destination. The selection of the data source is controlled by three select inputs (S0, S1, and S2), which makes it a perfect fit for applications requiring a high degree of control over data flow.

One of the standout features of the SN74F251BD is its fast propagation delay time, which is typically only 6ns at a supply voltage of 5V. This characteristic makes it an excellent choice for high-speed operations in digital systems. Furthermore, the device can operate over a wide temperature range from -55°C to 125°C, which ensures reliable performance in extreme conditions.

Encased in a space-saving SOIC-16 package, the SN74F251BD is suitable for space-constrained applications while providing the robustness expected from Texas Instruments products. The 3-state output feature allows for connection to a bus-organized system, increasing the flexibility and utility of the device in complex digital circuits.

Whether used in data acquisition systems, communication interfaces, or computer peripherals, the SN74F251BD provides a reliable and efficient solution for managing digital signals in a variety of electronic applications.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess