EN
  • EN
  • DE

SN74F280BN

Part No SN74F280BN
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description 9-BIT PARITY GENERATORS/CHECKERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74F
Packaging Tube
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1254384-SN74F280BN
Manufacturer Homepage www.ti.com
Family Name SN74F280
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74F280BN CAD Model

Description

Product Overview: SN74F280BN by Texas Instruments

The SN74F280BN is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is a 9-Bit Parity Generator/Checker that is part of the F series, which is known for its fast and reliable logic family. The SN74F280BN is designed to provide both odd and even parity functions for nine data bits, making it an essential component for systems that require error checking and validation.

Key Features

  • Logic Type: Parity Generator/Checker
  • Number of Circuits: 1
  • Number of Bits per Circuit: 9
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Package: PDIP (Plastic Dual In-line Package) with 14 pins
  • Mounting Type: Through Hole

The SN74F280BN is designed for use in a wide range of digital applications where error detection is critical. It can generate a parity bit (either even or odd) for a set of nine input data bits. This parity bit can then be used to check the integrity of the data whenever it is stored or transmitted. If the number of high bits does not match the expected parity, this indicates that an error has occurred, allowing for corrective action to be taken.

Applications

Due to its robust error-checking capabilities, the SN74F280BN is ideal for use in:

  • Computer systems
  • Data storage devices
  • Communication systems
  • Digital signal processing
  • Networking equipment

With its DIP packaging, the SN74F280BN is easy to handle and integrate into various types of printed circuit boards. The through-hole mounting design ensures a secure and durable connection, which is particularly important in applications where reliability is paramount.

Overall, the SN74F280BN from Texas Instruments is a testament to the company's commitment to quality and performance in the field of digital logic components. Its ability to enhance data integrity makes it a valuable addition to any system requiring high levels of accuracy and reliability.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
ON Semiconductor
LOG TTL PARITY CHCK 9BIT
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER 9 BIT 1
Lowest to $0.1920
Renesas Electronics America
74HC280 9 BIT ODD/EVEN PARITY GE
Lowest to $13.6694
Advanced Micro Devices
9 INPUT PARITY GENERATOR/CHECKER
Lowest to $5.7685
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
Texas Instruments
PARITY GENERATOR/CHECKER, 8-BIT,
Lowest to $2.5542

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess