EN
  • EN
  • DE

SN74F299

Part No SN74F299
Manufacturer Texas Instruments
Description 8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+G
Reference case SOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 734575-SN74F299
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F299 CAD Model

Description

The SN74F299 is a high-performance, universal shift/storage register designed by Texas Instruments (TI), a leader in semiconductor solutions. This versatile integrated circuit is part of the 'F' series, known for its fast speeds and compatibility with TTL (Transistor-Transistor Logic) families. The SN74F299 is particularly well-suited for a wide range of applications in computing, data processing, and control systems where reliability and flexibility are paramount.

Key Features:

  • 8-Bit Shift/Register: The device features an 8-bit shift register that allows for bidirectional shifting, making it adaptable to various data management tasks.
  • Parallel Input/Output: Users can easily interface with the SN74F299 thanks to its parallel input and output lines, enabling efficient data transfer and manipulation.
  • Multiple Modes of Operation: It supports various modes of operation, including shift left, shift right, hold, and parallel load, providing a high level of functionality within a single component.
  • Direct Overriding Clear: A direct overriding clear function (CLR) allows for the immediate clearing of the register, which is essential for error handling and initialization processes.
  • Output Control: The SN74F299 comes with output control features that include a 3-state output control (OC) which aids in bus-oriented applications.

Technical Specifications:

  • Supply Voltage (VCC): Typically 5V, which is standard for TTL logic levels.
  • Operating Temperature Range: The device is designed to operate within a wide temperature range, ensuring reliability under various environmental conditions.
  • Package Options: Available in different package types, including the standard DIP (Dual In-line Package) and SOP (Small Outline Package), offering flexibility in hardware design.

The SN74F299 by Texas Instruments is an indispensable component for designers who require a high degree of control over data manipulation and storage. Its robust feature set and reliable performance make it an excellent choice for complex digital systems. TI provides detailed datasheets and technical support, ensuring that engineers can integrate the SN74F299 into their designs with confidence.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess