The SN74F32DRG4 is a high-performance, quad 2-input OR gate integrated circuit from the reputable semiconductor manufacturer, Texas Instruments. This device is designed to operate over a broad voltage range of 4.5V to 5.5V, making it suitable for a variety of digital logic applications where fast and reliable logic operations are required.
Key Features
- Logic Type: OR Gate
- Number of Circuits: 4
- Number of Inputs: 2 per gate
- Output Current: -8mA, 8mA
- Voltage - Supply: 4.5V-5.5V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
Performance and Quality
The SN74F32DRG4 is optimized for high-speed signal processing, featuring a typical propagation delay time of only 4.5ns with a 5V supply. Its low power consumption and high noise immunity are tailored for demanding electronic environments. Manufactured with Texas Instruments' advanced fabrication technology, this device ensures consistent performance and high reliability.
Applications
With its versatile power supply range and fast response time, the SN74F32DRG4 is ideal for use in a wide array of applications, including:
- Computing systems
- Data processing
- Communication equipment
- Embedded systems
- Control systems
Environmental Compliance
The SN74F32DRG4 is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment to environmental safety underscores Texas Instruments' dedication to producing environmentally responsible electronic components.
Ordering and Packaging
Each SN74F32DRG4 comes in a SOIC-14 package, which is designed for optimal integration into printed circuit boards. The device is supplied in tape and reel packaging, facilitating efficient handling and manufacturing processes.