EN
  • EN
  • DE

SN74FB1653PCA

Part No SN74FB1653PCA
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 17BIT UNIV STRG XCVR 100HLQFP / Transceiver Dual 17-CH 3-ST/Open Collector 100-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FB
Packaging Tray
Logic Type LVTTL/BTL Universal Storage Transceiver with Buffered Clock Line
Supply Voltage 4.5 V ~ 5.5 V
Resolution 17
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 100-LQFP Exposed Pad
Manufacturer Package 100-HLQFP (14x14)
Win Source Part Number 794986-SN74FB1653PCA
Popularity Medium
Supply and Demand Status Limited
Family Name SN74FB1653
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74FB1653PCA CAD Model

Description

Product Overview

The SN74FB1653PCA from Texas Instruments is a high-performance interface boundary scan device designed for IEEE Std 1149.1-1990 compliant boundary-scan test applications. This device is part of Texas Instruments' family of boundary scan logic integrated circuits that are essential for implementing boundary scan tests in complex digital circuit assemblies.

Key Features

  • Compliance: Fully compatible with the IEEE Std 1149.1-1990 boundary-scan standard, ensuring interoperability and ease of integration into existing test architectures.
  • Test Access Ports (TAPs): Equipped with test access ports that allow for the application of boundary scan tests, facilitating the diagnosis and troubleshooting of assembly-level faults.
  • High-Speed Interface: Designed to operate efficiently with high-speed digital systems, ensuring minimal impact on system performance while conducting boundary scan tests.
  • Testability: Enhances the testability of complex printed circuit boards by enabling the testing of interconnects without the need for physical probing or bed-of-nails fixtures.
  • Design Verification: Useful for design verification and prototyping stages, allowing designers to verify the integrity of interconnects and the functionality of boundary scan compatible components.
  • Package: Available in a compact package that is suitable for space-constrained applications while still providing robust functionality.

Applications

The SN74FB1653PCA is ideal for a variety of applications where boundary scan testing is required, including:

  • Complex multi-chip modules (MCMs)
  • High-density digital systems
  • Telecommunication infrastructure
  • Military and aerospace electronics
  • Automotive control systems
  • Industrial control equipment

Product Benefits

Integrating the SN74FB1653PCA into your product design can significantly reduce the time and cost associated with testing and debugging digital circuit assemblies. Its compliance with the IEEE boundary-scan standard ensures that it can be used with a wide range of development and testing tools, providing a flexible and reliable solution for enhancing test coverage and accelerating time-to-market for complex electronic products.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments website or contact their technical support team.

You May Also Be Interested in

ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess