EN
  • EN
  • DE

SN74FB2033KRC

Part No SN74FB2033KRC
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 8-BIT TTL/BTL REG XCVR 52-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Logic Type TTL/BTL Registered Transceiver
Supply Voltage 4.75 V to 5.25 V
Number of Bits 8
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 52-QFP (10x10)
Win Source Part Number 1037831-SN74FB2033KRC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74FB2033KRC CAD Model

Description

The SN74FB2033KRC is a high-performance, integrated circuit from Texas Instruments designed for facilitating reliable data transmission and reception in digital systems. As part of the SN74 family, this device epitomizes the quality and innovation that Texas Instruments is known for, making it a popular choice among engineers and designers in the electronics industry.

Key Features

  • Interface Type: The SN74FB2033KRC features a LVTTL interface, ensuring compatibility with a wide range of logic families and providing a seamless integration into various digital environments.
  • Operating Temperature: This device operates efficiently across a broad temperature range, typically from 0°C to 70°C, making it suitable for commercial-grade applications.
  • Package / Case: It is housed in a 64-VFQFP (Very Fine Quad Flat Package), which offers a compact footprint while still allowing for excellent thermal performance and ease of soldering onto printed circuit boards.
  • Mounting Type: The SN74FB2033KRC is designed for surface mounting, which facilitates high-density board designs and streamlines the manufacturing process.
  • Supply Voltage: It operates at a supply voltage that typically ranges from 3.0V to 3.6V, providing a balance between power efficiency and performance.

Applications

The versatility of the SN74FB2033KRC makes it an ideal component for a variety of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Data communication systems
  • High-speed data acquisition and processing
  • Computer motherboards and peripherals
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SN74FB2033KRC is no exception, with its design and manufacturing processes geared towards ensuring reliability and longevity in demanding applications. Customers can trust this device to perform consistently over time, backed by Texas Instruments' reputation for excellence in electronic components.

You May Also Be Interested in

Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9431 $51.8862
5+ $21.2867 $106.4335
8+ $20.6215 $164.9720
11+ $19.9563 $219.5193
13+ $19.2911 $250.7843
18+ $17.2954 $311.3172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess