EN
  • EN
  • DE

SN74GTLP817DW

Part No SN74GTLP817DW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24SOIC  /  Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLP
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2, 6
Input Signal GTLP
Output Signal LVTTL
Output Type Tri-State, Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74GTLP
Other Names TEXTISSN74GTLP817DW,2156-SN74GTLP817DW-TI
Standard Package 150
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256040-SN74GTLP817DW
Ultra Librarian 3D Model Ultra Librarian SN74GTLP817DW CAD Model

Description

Product Overview: SN74GTLP817DW from Texas Instruments

The SN74GTLP817DW is a high-performance, BiCMOS gate transceiver from the renowned semiconductor manufacturer, Texas Instruments. This device is specifically designed to address the requirements of high-speed data transmission systems, providing a seamless interface between the GTLP (Gunning Transceiver Logic Plus) and the LVTTL (Low-Voltage TTL) logic levels.

Key Features

  • Logic Level Translation: The SN74GTLP817DW effectively translates signals between GTLP level logic, which operates at a nominal 2V, and 3.3V LVTTL logic levels, ensuring compatibility across different logic families.
  • High-Speed Data Rates: With its capability to support high-speed data transfer, the device is suitable for applications requiring fast data rates, making it ideal for computing, networking, and telecommunication systems.
  • Low Power Consumption: The device is designed to operate with low power dissipation, which is critical for maintaining efficiency in power-sensitive designs.
  • Flow-Through Pinout: The SN74GTLP817DW features a flow-through pinout that simplifies the PCB layout by easing the trace routing for signals passing from the input to the output.
  • Robust ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding it against the damaging effects of static electricity.

Applications

The versatility of the SN74GTLP817DW makes it a perfect fit for a wide range of applications, including:

  • Bus Interface Conversion
  • Level Shifting for GTLP/Mixed-Voltage Systems
  • High-Speed Data Path and Clock Driver

Package and Quality

The SN74GTLP817DW comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT). Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured under strict quality control standards to ensure reliability and performance in the field.

For designers and engineers looking to bridge the gap between different logic levels while maintaining high-speed data integrity, the SN74GTLP817DW from Texas Instruments stands out as a robust and reliable solution.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess