EN
  • EN
  • DE

SN74H106N

Part No SN74H106N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Edge
RoHS Non-Compliant
Win Source Part Number 1040268-SN74H106N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74H106N CAD Model

Description

Product Overview: SN74H106N by Texas Instruments

The SN74H106N is a versatile and high-performing dual JK flip-flop IC designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the 74 series logic family and is commonly used in a wide range of digital applications where flip-flop logic is required.

Built with bipolar technology, the SN74H106N ensures reliable operation and a fast response time. It features two JK flip-flops with clear and preset functions, allowing for a variety of state changes based on the input signals. The device operates over a broad voltage range and is characterized by its low power consumption, making it suitable for battery-operated and power-sensitive applications.

Key Features:

  • Dual JK Flip-Flops: The SN74H106N contains two independent JK flip-flops, providing flexibility in implementing toggle functions, counters, and shift registers.
  • Clear and Preset Functions: Each flip-flop has individual clear and preset inputs to ensure easy and direct setting or resetting of the output state.
  • Wide Operating Voltage: This device is designed to work with a wide range of supply voltages, accommodating various logic levels and system requirements.
  • Low Power Consumption: The low power design of the SN74H106N makes it an excellent choice for portable and power-saving applications.
  • Industry Standard: The SN74H106N comes in a standard 14-pin plastic DIP package, which is widely used and easily integrated into many circuit board designs.

Applications:

The SN74H106N is suitable for numerous digital applications, including but not limited to:

  • Control systems
  • Sequential logic circuits
  • Counters and dividers
  • Data storage and transfer
  • Pulse shaping
  • Frequency division

With its robust design and reliable performance, the SN74H106N from Texas Instruments stands out as a preferred choice for engineers and designers looking for a dependable flip-flop solution.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess