EN
  • EN
  • DE

ERJ1TRQGR22U

Part No ERJ1TRQGR22U
Manufacturer Panasonic
Catalog END - OF - LIFE
Description Thick Film Chip Resistors Low Resistance Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172388-ERJ1TRQGR22U
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERJ1TRQGR22U CAD Model

Description

The ERJ1TRQGR22U is a thick film chip resistor manufactured by Panasonic. This resistor is part of the ERJ series, known for its high reliability and stability. It's designed for general-purpose applications in various electronic circuits.

Applications:

  • Current limiting in LED circuits
  • Voltage division
  • Pull-up and pull-down resistors in digital circuits
  • General circuit protection
  • Signal termination

Features:

  • High reliability: Ensures stable performance over a long lifespan.
  • Compact size: Allows for high-density mounting.
  • Thick film construction: Provides excellent resistance stability.
  • RoHS compliant: Meets environmental standards.
  • Automatic placement compatibility: Designed for automated assembly processes.

Benefits:

  • Stable circuit operation: High reliability ensures consistent performance.
  • Reduced board space: Small size enables compact circuit designs.
  • Long service life: Robust construction contributes to long-term reliability.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.
  • Cost-effective: Provides a reliable solution at a competitive price.

Additional Details:

The ERJ1TRQGR22U has a resistance value of 2.2 Ohms. It has a power rating of 0.05W (1/20W) and a tolerance of ±20%. It is available in a 0402 package size. The temperature coefficient of resistance (TCR) is within specified limits, ensuring stable performance over a range of temperatures. The resistor is designed for surface mount technology (SMT) assembly. Its end-of-life status suggests that it may be harder to source and alternative components may be needed for new designs.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess