EN
  • EN
  • DE

SN74HB244PW

Part No SN74HB244PW
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 734577-SN74HB244PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HB244PW CAD Model

Description

Product Overview: SN74HB244PW from Texas Instruments

The SN74HB244PW is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This device is part of the 74 logic series and is designed to provide optimal buffering and drive capabilities with its octal buffers and line drivers with 3-state outputs.

Key Features

  • Octal Buffers/Line Drivers: The SN74HB244PW features eight buffers and line drivers, which allow it to handle eight separate input/output signals. This makes it an excellent choice for bus-oriented systems where multiple data lines need to be managed.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to be used in bus-oriented systems. These outputs can be in one of three states: high, low, or high impedance, which is effectively like being turned off, allowing for greater control over the data lines.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range, accommodating various levels of logic and making it compatible with a multitude of other logic families and devices.
  • Drive Capability: The SN74HB244PW is capable of driving heavy loads, both capacitive and resistive, which is essential for robust and reliable signal transmission.

Applications

The SN74HB244PW is suited for a diverse range of applications, including:

  • Bus drivers
  • Memory address drivers
  • Buffer memory address registers
  • Input/output port drivers
  • Data transmission systems

Product Specifications

The SN74HB244PW is housed in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, offering a compact footprint for space-conscious applications. Its operating temperature range is from -40°C to 85°C, ensuring reliable performance in extreme conditions. The device is also characterized for operation from 4.5V to 5.5V, making it suitable for typical 5V logic systems.

With its robust design and Texas Instruments' commitment to high-quality manufacturing, the SN74HB244PW is a dependable choice for designers looking to incorporate a high-grade octal buffer/line driver into their systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2581 $50.3295
475+ $0.2118 $100.6050
735+ $0.2052 $150.8220
1,010+ $0.1986 $200.5860
1,305+ $0.1920 $250.5600
1,745+ $0.1721 $300.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess