EN
  • EN
  • DE

DDZ3V9ASF-7

Part No DDZ3V9ASF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 3.875V 3.48% 130Ohm 500mW 2-Pin SOD-323F T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251331-DDZ3V9ASF-7
Popularity Low
Supply and Demand Status Balance
Family Name DDZ3V9ASF
Introduction Date May 25, 2016
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DDZ3V9ASF-7 CAD Model

Description

The DDZ3V9ASF-7 is a precision Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This Zener diode is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal components that cater to a wide variety of applications across multiple industries.

The DDZ3V9ASF-7 is characterized by its ability to provide a highly stable and accurate reference voltage, which makes it an ideal component for voltage regulation and voltage reference applications. With a nominal Zener voltage of 3.9V, it is suitable for use in a range of electronic circuits requiring precise voltage control.

The device is housed in a small SOD-323F surface-mount package, which allows for high-density mounting and is well-suited for space-constrained applications. The small form factor does not compromise the diode's performance, as it is designed to handle a power dissipation of 200mW, ensuring reliability even under varying operating conditions.

The DDZ3V9ASF-7 features a low dynamic impedance and operates with a forward voltage drop that ensures high efficiency. Its quick response time to transient over-voltages makes it an excellent choice for protection circuits where rapid voltage stabilization is required. Moreover, its tight tolerance levels ensure consistent performance and ease of design for engineers.

This Zener diode is also notable for its low leakage current, which contributes to the overall energy efficiency of the systems it is integrated into. The DDZ3V9ASF-7 is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability by avoiding the use of hazardous substances in its products.

Whether used in power management systems, consumer electronics, or industrial equipment, the DDZ3V9ASF-7 from Diodes Incorporated is a reliable and efficient solution for precise voltage regulation. Its combination of small package size, high power capability, and precision makes it a versatile component for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess