EN
  • EN
  • DE

SN74HC08NSRE4

Part No SN74HC08NSRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current -5.2 mA
Lead Free Yes
Logic Function AND
Low Level Output Current 5.2 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 4
Number of Circuits 4
Number of Elements 4
Number of Gates 4
Number of Input Lines 2
Number of Inputs 2
Number of Output Lines 1
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Current 5.2 mA
Packaging Tape & Reel (TR)
Propagation Delay 17 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 28 ns
Weight 208.312296 mg
Win Source Part Number 1040284-SN74HC08NSRE4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC08NSRE4 CAD Model

Description

Product Overview: SN74HC08NSRE4

The SN74HC08NSRE4 is a high-performance, quadruple 2-input positive-AND gate integrated circuit produced by the renowned manufacturer Texas Instruments. This device is part of the 'HC' family, which means it is fabricated using silicon-gate CMOS technology. It is designed to operate across a wide voltage range, from 2V to 6V, providing the flexibility to be used in various applications from battery-powered devices to industrial systems.

Key Features

  • Logic Type: 2-Input AND Gate
  • Logic Family: HC
  • Number of Circuits: 4
  • Output Current: ±4 mA
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

The SN74HC08NSRE4 is characterized by its high noise immunity and low power consumption, making it an ideal choice for interfacing with TTL levels. It also boasts a balanced propagation delay and transition times, which ensures reliable and fast operation in digital circuits.

Applications

This versatile logic gate is used in a variety of digital applications. It is commonly implemented in:

  • Embedded Systems
  • Logic Level Translation
  • Signal Processing
  • Power Management
  • Networking Equipment
  • Consumer Electronics

The SN74HC08NSRE4 is available in a small-outline package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even under harsh conditions, and its compatibility with a broad range of supply voltages allows for easy integration into mixed-voltage systems.

In summary, the SN74HC08NSRE4 from Texas Instruments is a highly reliable and versatile component for any digital logic circuit requiring AND gate functionality. Its CMOS technology provides a low-power, high-speed solution for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2095 $54.4275
105+ $0.9925 $104.2125
160+ $0.9614 $153.8240
215+ $0.9304 $200.0360
280+ $0.8994 $251.8320
375+ $0.8064 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,569 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess